Sugatsune America, Inc. 316 STAINLESS STEEL WIRE PULL - SWP-696/S SWP-696/S

Description
Material 316 Stainless Steel Finish Stain Weight of Item (g) 81 Length or Depth of Item when closed (mm) 104 Length or Depth of Item when closed (in) 4.125 Height of Item (mm) 34 Height of Item (in) 1.375 Width of Item (mm) 8 Width of Item (in) 0.375 CC Length (mm) 96 CC Length (in) 3.75 Bar Diameter (mm) 8 Bar Diameter (in) 0.3125 Bar Shape Round All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size #8-32 X 1 Fasteners Type Machine screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Description
Material 316 Stainless Steel Finish Stain Weight of Item (g) 81 Length or Depth of Item when closed (mm) 104 Length or Depth of Item when closed (in) 4.125 Height of Item (mm) 34 Height of Item (in) 1.375 Width of Item (mm) 8 Width of Item (in) 0.375 CC Length (mm) 96 CC Length (in) 3.75 Bar Diameter (mm) 8 Bar Diameter (in) 0.3125 Bar Shape Round All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size #8-32 X 1 Fasteners Type Machine screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
316 STAINLESS STEEL WIRE PULL - SWP-696/S - SWP-696/S - Sugatsune America, Inc.
Carson, CA, United States
316 STAINLESS STEEL WIRE PULL - SWP-696/S
SWP-696/S
316 STAINLESS STEEL WIRE PULL - SWP-696/S SWP-696/S
Material 316 Stainless Steel Finish Stain Weight of Item (g) 81 Length or Depth of Item when closed (mm) 104 Length or Depth of Item when closed (in) 4.125 Height of Item (mm) 34 Height of Item (in) 1.375 Width of Item (mm) 8 Width of Item (in) 0.375 CC Length (mm) 96 CC Length (in) 3.75 Bar Diameter (mm) 8 Bar Diameter (in) 0.3125 Bar Shape Round All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size #8-32 X 1 Fasteners Type Machine screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
  • Material 316 Stainless Steel
  • Finish Stain
  • Weight of Item (g) 81
  • Length or Depth of Item when closed (mm) 104
  • Length or Depth of Item when closed (in) 4.125
  • Height of Item (mm) 34
  • Height of Item (in) 1.375
  • Width of Item (mm) 8
  • Width of Item (in) 0.375
  • CC Length (mm) 96
  • CC Length (in) 3.75
  • Bar Diameter (mm) 8
  • Bar Diameter (in) 0.3125
  • Bar Shape Round
  • All-Stainless Steel Y
  • Are Fasteners Included Y
  • Are Fasteners Required Y
  • Fasteners Size #8-32 X 1
  • Fasteners Type Machine screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant Y
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number SWP-696/S
Product Name 316 STAINLESS STEEL WIRE PULL - SWP-696/S
Handle Type 2-point Handle
Colors / Finishes Available Stain
Handle Material Metal
Material Description 316 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

BAR HANDLE INT - DSI-3310-15-30I - DSI-3310-15-30I - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
LARGE HANDLE WITH LATCH - MDHL-FPS240 - MDHL-FPS240 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
Metal One-Piece Pull Handles - SUG-110 - Reid Supply
Specs
Handle Type 2-point Handle
Colors / Finishes Available Natural
Handle Material Metal
View Details
STAINLESS STEEL HANDLE - 7020-S - 7020-S - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details