Sugatsune America, Inc. Recessed Handle SUG-95

Description
Recessed Female Stud Handles can be mounted flush to a door or panel with mounting studs or blind holes. Recessed handles are ideal for electrical boxes, storage cabinets, and access panels.Recessed Male Stud Handles can be mounted flush to a door or panel with mounting studs. Recessed handles are ideal for electrical boxes, access panels, computer cases, and vehicle compartments.Recesse d Screw Mount Handles can be mounted flush to a door or panel with mounting studs. The flush mount is ideal for areas where a protruding handle would inhibit functionality or in limited space.Flush recessed pull handles are avilable with either mounting studs or plain for spot welding. They come in various finishes. . Rectangular Recessed Female Stud Handle is 121.0 mm long for a comfortable grip flush mounted to a door or panel. These handles are made of Stainless Steel Stainless Steel.
Description
Recessed Female Stud Handles can be mounted flush to a door or panel with mounting studs or blind holes. Recessed handles are ideal for electrical boxes, storage cabinets, and access panels.Recessed Male Stud Handles can be mounted flush to a door or panel with mounting studs. Recessed handles are ideal for electrical boxes, access panels, computer cases, and vehicle compartments.Recesse d Screw Mount Handles can be mounted flush to a door or panel with mounting studs. The flush mount is ideal for areas where a protruding handle would inhibit functionality or in limited space.Flush recessed pull handles are avilable with either mounting studs or plain for spot welding. They come in various finishes. . Rectangular Recessed Female Stud Handle is 121.0 mm long for a comfortable grip flush mounted to a door or panel. These handles are made of Stainless Steel Stainless Steel.

Suppliers

Company
Product
Description
Supplier Links
Recessed Handle - SUG-95 - Reid Supply
Norton Shores, MI, United States
Recessed Handle
SUG-95
Recessed Handle SUG-95
Recessed Female Stud Handles can be mounted flush to a door or panel with mounting studs or blind holes. Recessed handles are ideal for electrical boxes, storage cabinets, and access panels.Recessed Male Stud Handles can be mounted flush to a door or panel with mounting studs. Recessed handles are ideal for electrical boxes, access panels, computer cases, and vehicle compartments.Recesse d Screw Mount Handles can be mounted flush to a door or panel with mounting studs. The flush mount is ideal for areas where a protruding handle would inhibit functionality or in limited space.Flush recessed pull handles are avilable with either mounting studs or plain for spot welding. They come in various finishes. . Rectangular Recessed Female Stud Handle is 121.0 mm long for a comfortable grip flush mounted to a door or panel. These handles are made of Stainless Steel Stainless Steel.

Recessed Female Stud Handles can be mounted flush to a door or panel with mounting studs or blind holes. Recessed handles are ideal for electrical boxes, storage cabinets, and access panels.Recessed Male Stud Handles can be mounted flush to a door or panel with mounting studs. Recessed handles are ideal for electrical boxes, access panels, computer cases, and vehicle compartments.Recessed Screw Mount Handles can be mounted flush to a door or panel with mounting studs. The flush mount is ideal for areas where a protruding handle would inhibit functionality or in limited space.Flush recessed pull handles are avilable with either mounting studs or plain for spot welding. They come in various finishes.


. Rectangular Recessed Female Stud Handle is 121.0 mm long for a comfortable grip flush mounted to a door or panel. These handles are made of Stainless Steel Stainless Steel.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number SUG-95
Product Name Recessed Handle
Handle Type FlushPull
Colors / Finishes Available Natural
Handle Material Metal
Material Description Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Drawer Handles & Cabinet Handles - 2558125 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Colors / Finishes Available Black
Material Description Steel
Height 0.9843 inches (25 mm)
View Details
2 suppliers
4.563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Aluminum Alloy
Height 1.5 inches (38.1 mm)
View Details
Oval Aluminum Handle - 543 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 6 inches (152 mm)
View Details
3 suppliers
Ergostyle Bridge Handle (Antibacterial) - EAG-SA - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
View Details