Sugatsune America, Inc. Flanged Right Angled Metal Pull Handle SUG-91

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Stainless Steel Flanged Right Angle Rectangular Bar Pull Handle is front mounted with between mounting holes.
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Stainless Steel Flanged Right Angle Rectangular Bar Pull Handle is front mounted with between mounting holes.

Suppliers

Company
Product
Description
Supplier Links
Flanged Right Angled Metal Pull Handle - SUG-91 - Reid Supply
Norton Shores, MI, United States
Flanged Right Angled Metal Pull Handle
SUG-91
Flanged Right Angled Metal Pull Handle SUG-91
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Stainless Steel Flanged Right Angle Rectangular Bar Pull Handle is front mounted with between mounting holes.

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. Stainless Steel Flanged Right Angle Rectangular Bar Pull Handle is front mounted with between mounting holes.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number SUG-91
Product Name Flanged Right Angled Metal Pull Handle
Handle Type 2-point Handle
Handle Material Metal
Material Description Stainless Steel
Height 2.83 inches (72.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drawer Handles & Cabinet Handles - 2565599 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Material Description Steel
Height 1.18 inches (30 mm)
Handle Length 0.3937 inches (10 mm)
View Details
3 suppliers
Round Brass Instrumentation Handle - 490 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 4.5 inches (114 mm)
View Details
3 suppliers
Rachet Lever - RL - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Handle Type Ratchet
Colors / Finishes Available Black Oxide Finish; Heat Treated to RC58-63
Handle Material Metal
View Details
T-Handle for SBS ® 50 and SBS ® 75X - 113899P1 - Anderson Power Products
Specs
Handle Type T-handle (Tee)
Handle Material Plastic
View Details