Sturtevant Richmont Dial Torque Wrench - MD - 35 Nm 850708

Description
Dial Torque Wrenches - MD-Series Applications The S/R MD-Series of Dial Torque Wrenches are ideal for any application where: A visible reading of the torque is desired A retained measurement of the peak torque is desired The user can see the face of the tool when torque is being applied Accuracy better than that of a clicker-type torque wrench is desired The application is non-destructive Rotation torque of an assembly is a specification These needs are common in high-precision assembly operations, fastener testing (in-process/final/re ceiving) operations, operations where prevailing-torque nuts are used and auditing of fastener or assembly torque. Features and Characteristics Accuracy of +/- 3% Indicated Value from 20% to 100% of capacity meets or exceeds ASME B107.300-2010 and ISO 6789. Oversized dial face is extremely easy to read and helps to eliminate parallax error. A memory indicator is provided on each wrench and remains at the maximum torque achieved for positive torque verification. Heavy duty dial guard protects against breakage. Dial faces are color-coded: silver for inch pounds, gold for foot pounds, and white for Newton meters. On tools of 250 ft. lbs./350 Nm capacity and below, a neoprene rubber grip is provided to guide the hand to the proper grip and provide comfort during use. Each wrench comes in its own storage case. A specially-designed extension handle is included on tools of 600 ft. lbs./800 Nm and greater capacity. FREE NIST-traceable tabulated certification included.
Description
Dial Torque Wrenches - MD-Series Applications The S/R MD-Series of Dial Torque Wrenches are ideal for any application where: A visible reading of the torque is desired A retained measurement of the peak torque is desired The user can see the face of the tool when torque is being applied Accuracy better than that of a clicker-type torque wrench is desired The application is non-destructive Rotation torque of an assembly is a specification These needs are common in high-precision assembly operations, fastener testing (in-process/final/re ceiving) operations, operations where prevailing-torque nuts are used and auditing of fastener or assembly torque. Features and Characteristics Accuracy of +/- 3% Indicated Value from 20% to 100% of capacity meets or exceeds ASME B107.300-2010 and ISO 6789. Oversized dial face is extremely easy to read and helps to eliminate parallax error. A memory indicator is provided on each wrench and remains at the maximum torque achieved for positive torque verification. Heavy duty dial guard protects against breakage. Dial faces are color-coded: silver for inch pounds, gold for foot pounds, and white for Newton meters. On tools of 250 ft. lbs./350 Nm capacity and below, a neoprene rubber grip is provided to guide the hand to the proper grip and provide comfort during use. Each wrench comes in its own storage case. A specially-designed extension handle is included on tools of 600 ft. lbs./800 Nm and greater capacity. FREE NIST-traceable tabulated certification included.

Suppliers

Company
Product
Description
Supplier Links
Dial Torque Wrench - MD - 35 Nm - 850708 - Sturtevant Richmont
Carol Stream, IL, USA
Dial Torque Wrench - MD - 35 Nm
850708
Dial Torque Wrench - MD - 35 Nm 850708
Dial Torque Wrenches - MD-Series Applications The S/R MD-Series of Dial Torque Wrenches are ideal for any application where: A visible reading of the torque is desired A retained measurement of the peak torque is desired The user can see the face of the tool when torque is being applied Accuracy better than that of a clicker-type torque wrench is desired The application is non-destructive Rotation torque of an assembly is a specification These needs are common in high-precision assembly operations, fastener testing (in-process/final/re ceiving) operations, operations where prevailing-torque nuts are used and auditing of fastener or assembly torque. Features and Characteristics Accuracy of +/- 3% Indicated Value from 20% to 100% of capacity meets or exceeds ASME B107.300-2010 and ISO 6789. Oversized dial face is extremely easy to read and helps to eliminate parallax error. A memory indicator is provided on each wrench and remains at the maximum torque achieved for positive torque verification. Heavy duty dial guard protects against breakage. Dial faces are color-coded: silver for inch pounds, gold for foot pounds, and white for Newton meters. On tools of 250 ft. lbs./350 Nm capacity and below, a neoprene rubber grip is provided to guide the hand to the proper grip and provide comfort during use. Each wrench comes in its own storage case. A specially-designed extension handle is included on tools of 600 ft. lbs./800 Nm and greater capacity. FREE NIST-traceable tabulated certification included.

Dial Torque Wrenches - MD-Series

Applications

The S/R MD-Series of Dial Torque Wrenches are ideal for any application where:

  • A visible reading of the torque is desired
  • A retained measurement of the peak torque is desired
  • The user can see the face of the tool when torque is being applied
  • Accuracy better than that of a clicker-type torque wrench is desired
  • The application is non-destructive
  • Rotation torque of an assembly is a specification

These needs are common in high-precision assembly operations, fastener testing (in-process/final/receiving) operations, operations where prevailing-torque nuts are used and auditing of fastener or assembly torque.

Features and Characteristics

  • Accuracy of +/- 3% Indicated Value from 20% to 100% of capacity meets or exceeds ASME B107.300-2010 and ISO 6789.
  • Oversized dial face is extremely easy to read and helps to eliminate parallax error.
  • A memory indicator is provided on each wrench and remains at the maximum torque achieved for positive torque verification.
  • Heavy duty dial guard protects against breakage.
  • Dial faces are color-coded: silver for inch pounds, gold for foot pounds, and white for Newton meters.
  • On tools of 250 ft. lbs./350 Nm capacity and below, a neoprene rubber grip is provided to guide the hand to the proper grip and provide comfort during use.
  • Each wrench comes in its own storage case.
  • A specially-designed extension handle is included on tools of 600 ft. lbs./800 Nm and greater capacity.
  • FREE NIST-traceable tabulated certification included.
Supplier's Site

Technical Specifications

  Sturtevant Richmont
Product Category Wrenches
Product Number 850708
Product Name Dial Torque Wrench - MD - 35 Nm
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Torque Wrenches - 1750863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.8661 inch (22 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details