Sturtevant Richmont Micrometer Adjustable Ratcheting Square Drive Torque Wrench 3 SDR 750 I 810752

Description
Micrometer Adjustable Ratcheting Square Drive Torque Wrenches - SDR Series Applications Micrometer Adjustable Ratcheting Square Drive torque wrenches are ideal for any application where: The fastener or fitting to be tightened can be engaged with a socket. The user changes from one torque to another often. A high amount of rotation or limited access requires ratcheting to achieve the desired torque. The ability to select the torque and lock it in rapidly is needed. Simplicity of operation is needed. Very high durability is needed. These needs are common in small quantity assembly operations and many maintenance functions; the SDR-Series tools are superb for these types of applications. Features and Characteristics Accuracy of +/- 4% of Indicated Value from 20% to 100% of rated capacity meets or exceeds requirements of ASME B107.300-2010 and ISO 6789. Ratchet design is exceptionally strong and durable. Fast adjustment – takes the fewest grip rotations of any tool to reach full scale. Simple thumbscrew mechanism locks to avoid changing torque setting accidentally. Neoprene rubber grip for cushioning and oil/chemical resistance. Includes FREE tabulated certification from our ISO/IEC 17025 Accredited Calibration Laboratory! Ratchet design is exceptionally strong and durable. All tools of 250 foot-pound (or equivalent) capacity and below come with a custom molded plastic case. The aluminum increment band is color-coded: black for inch-pounds, gold for foot-pounds, blue for Newton meter.
Description
Micrometer Adjustable Ratcheting Square Drive Torque Wrenches - SDR Series Applications Micrometer Adjustable Ratcheting Square Drive torque wrenches are ideal for any application where: The fastener or fitting to be tightened can be engaged with a socket. The user changes from one torque to another often. A high amount of rotation or limited access requires ratcheting to achieve the desired torque. The ability to select the torque and lock it in rapidly is needed. Simplicity of operation is needed. Very high durability is needed. These needs are common in small quantity assembly operations and many maintenance functions; the SDR-Series tools are superb for these types of applications. Features and Characteristics Accuracy of +/- 4% of Indicated Value from 20% to 100% of rated capacity meets or exceeds requirements of ASME B107.300-2010 and ISO 6789. Ratchet design is exceptionally strong and durable. Fast adjustment – takes the fewest grip rotations of any tool to reach full scale. Simple thumbscrew mechanism locks to avoid changing torque setting accidentally. Neoprene rubber grip for cushioning and oil/chemical resistance. Includes FREE tabulated certification from our ISO/IEC 17025 Accredited Calibration Laboratory! Ratchet design is exceptionally strong and durable. All tools of 250 foot-pound (or equivalent) capacity and below come with a custom molded plastic case. The aluminum increment band is color-coded: black for inch-pounds, gold for foot-pounds, blue for Newton meter.

Suppliers

Company
Product
Description
Supplier Links
Micrometer Adjustable Ratcheting Square Drive Torque Wrench 3 SDR 750 I - 810752 - Sturtevant Richmont
Carol Stream, IL, USA
Micrometer Adjustable Ratcheting Square Drive Torque Wrench 3 SDR 750 I
810752
Micrometer Adjustable Ratcheting Square Drive Torque Wrench 3 SDR 750 I 810752
Micrometer Adjustable Ratcheting Square Drive Torque Wrenches - SDR Series Applications Micrometer Adjustable Ratcheting Square Drive torque wrenches are ideal for any application where: The fastener or fitting to be tightened can be engaged with a socket. The user changes from one torque to another often. A high amount of rotation or limited access requires ratcheting to achieve the desired torque. The ability to select the torque and lock it in rapidly is needed. Simplicity of operation is needed. Very high durability is needed. These needs are common in small quantity assembly operations and many maintenance functions; the SDR-Series tools are superb for these types of applications. Features and Characteristics Accuracy of +/- 4% of Indicated Value from 20% to 100% of rated capacity meets or exceeds requirements of ASME B107.300-2010 and ISO 6789. Ratchet design is exceptionally strong and durable. Fast adjustment – takes the fewest grip rotations of any tool to reach full scale. Simple thumbscrew mechanism locks to avoid changing torque setting accidentally. Neoprene rubber grip for cushioning and oil/chemical resistance. Includes FREE tabulated certification from our ISO/IEC 17025 Accredited Calibration Laboratory! Ratchet design is exceptionally strong and durable. All tools of 250 foot-pound (or equivalent) capacity and below come with a custom molded plastic case. The aluminum increment band is color-coded: black for inch-pounds, gold for foot-pounds, blue for Newton meter.

Micrometer Adjustable Ratcheting Square Drive Torque Wrenches - SDR Series

Applications

Micrometer Adjustable Ratcheting Square Drive torque wrenches are ideal for any application where:

  • The fastener or fitting to be tightened can be engaged with a socket.
  • The user changes from one torque to another often.
  • A high amount of rotation or limited access requires ratcheting to achieve the desired torque.
  • The ability to select the torque and lock it in rapidly is needed.
  • Simplicity of operation is needed.
  • Very high durability is needed.

These needs are common in small quantity assembly operations and many maintenance functions; the SDR-Series tools are superb for these types of applications.

Features and Characteristics

  • Accuracy of +/- 4% of Indicated Value from 20% to 100% of rated capacity meets or exceeds requirements of ASME B107.300-2010 and ISO 6789.
  • Ratchet design is exceptionally strong and durable.
  • Fast adjustment – takes the fewest grip rotations of any tool to reach full scale.
  • Simple thumbscrew mechanism locks to avoid changing torque setting accidentally.
  • Neoprene rubber grip for cushioning and oil/chemical resistance.
  • Includes FREE tabulated certification from our ISO/IEC 17025 Accredited Calibration Laboratory!
  • Ratchet design is exceptionally strong and durable.
  • All tools of 250 foot-pound (or equivalent) capacity and below come with a custom molded plastic case.
  • The aluminum increment band is color-coded: black for inch-pounds, gold for foot-pounds, blue for Newton meter.
Supplier's Site

Technical Specifications

  Sturtevant Richmont
Product Category Wrenches
Product Number 810752
Product Name Micrometer Adjustable Ratcheting Square Drive Torque Wrench 3 SDR 750 I
Type Torque
Drive Size 0.3750 inch (9.52 mm)
Wrench Length 14 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Wrenches - 2217453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Round
Drive Size 0.7500 inch (19.05 mm)
View Details
Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M3 WRENCH - MD0911MQB015X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0591 inch (1.5 mm)
View Details