Sturtevant Richmont Micrometer Adjustable Fixed Square Drive Torque Wrench 4 SD 150 810167

Description
Micrometer Adjustable Fixed Square Drive Torque Wrenches - SD Series Applications Micrometer Adjustable Fixed Square Drive torque wrenches are ideal for any application where: The fastener or fitting to be tightened can be engaged with a socket. The user changes from one torque to another often. A low amount of rotation does not require ratcheting to achieve the desired torque. The ability to select the torque and lock it in rapidly is needed. Simplicity of operation is needed. Very high durability is needed. These needs are common in small quantity assembly operations and many maintenance functions; the SD-Series tools are superb for these types of applications. Features and Characteristics Accuracy of +/- 4% of Indicated Value from 20% to 100% of rated capacity meets or exceeds requirements of ASME B107.300-2010 and ISO 6789. Square drive is exceptionally strong and durable. Fast adjustment – takes teh fewest grip rotations of any tool to reach full scale. Simple thumbscrew mechanism locks to avoid changing torque setting accidentally. Neoprene rubber grip for cushioning and oil/chemical resistance. Includes FREE tabulated certification from our ISO/IEC 17025 Accredited Calibration Laboratory! All tools of 250 foot-pound (or equivalent) capacity and below come with a custom molded plastic case. The aluminum increment band is color-coded: black for inch-pounds, gold for foot-pounds, blue for Newton meter.
Description
Micrometer Adjustable Fixed Square Drive Torque Wrenches - SD Series Applications Micrometer Adjustable Fixed Square Drive torque wrenches are ideal for any application where: The fastener or fitting to be tightened can be engaged with a socket. The user changes from one torque to another often. A low amount of rotation does not require ratcheting to achieve the desired torque. The ability to select the torque and lock it in rapidly is needed. Simplicity of operation is needed. Very high durability is needed. These needs are common in small quantity assembly operations and many maintenance functions; the SD-Series tools are superb for these types of applications. Features and Characteristics Accuracy of +/- 4% of Indicated Value from 20% to 100% of rated capacity meets or exceeds requirements of ASME B107.300-2010 and ISO 6789. Square drive is exceptionally strong and durable. Fast adjustment – takes teh fewest grip rotations of any tool to reach full scale. Simple thumbscrew mechanism locks to avoid changing torque setting accidentally. Neoprene rubber grip for cushioning and oil/chemical resistance. Includes FREE tabulated certification from our ISO/IEC 17025 Accredited Calibration Laboratory! All tools of 250 foot-pound (or equivalent) capacity and below come with a custom molded plastic case. The aluminum increment band is color-coded: black for inch-pounds, gold for foot-pounds, blue for Newton meter.

Suppliers

Company
Product
Description
Supplier Links
Micrometer Adjustable Fixed Square Drive Torque Wrench 4 SD 150 - 810167 - Sturtevant Richmont
Carol Stream, IL, USA
Micrometer Adjustable Fixed Square Drive Torque Wrench 4 SD 150
810167
Micrometer Adjustable Fixed Square Drive Torque Wrench 4 SD 150 810167
Micrometer Adjustable Fixed Square Drive Torque Wrenches - SD Series Applications Micrometer Adjustable Fixed Square Drive torque wrenches are ideal for any application where: The fastener or fitting to be tightened can be engaged with a socket. The user changes from one torque to another often. A low amount of rotation does not require ratcheting to achieve the desired torque. The ability to select the torque and lock it in rapidly is needed. Simplicity of operation is needed. Very high durability is needed. These needs are common in small quantity assembly operations and many maintenance functions; the SD-Series tools are superb for these types of applications. Features and Characteristics Accuracy of +/- 4% of Indicated Value from 20% to 100% of rated capacity meets or exceeds requirements of ASME B107.300-2010 and ISO 6789. Square drive is exceptionally strong and durable. Fast adjustment – takes teh fewest grip rotations of any tool to reach full scale. Simple thumbscrew mechanism locks to avoid changing torque setting accidentally. Neoprene rubber grip for cushioning and oil/chemical resistance. Includes FREE tabulated certification from our ISO/IEC 17025 Accredited Calibration Laboratory! All tools of 250 foot-pound (or equivalent) capacity and below come with a custom molded plastic case. The aluminum increment band is color-coded: black for inch-pounds, gold for foot-pounds, blue for Newton meter.

Micrometer Adjustable Fixed Square Drive Torque Wrenches - SD Series

Applications

Micrometer Adjustable Fixed Square Drive torque wrenches are ideal for any application where:

  • The fastener or fitting to be tightened can be engaged with a socket.
  • The user changes from one torque to another often.
  • A low amount of rotation does not require ratcheting to achieve the desired torque.
  • The ability to select the torque and lock it in rapidly is needed.
  • Simplicity of operation is needed.
  • Very high durability is needed.

These needs are common in small quantity assembly operations and many maintenance functions; the SD-Series tools are superb for these types of applications.

Features and Characteristics

  • Accuracy of +/- 4% of Indicated Value from 20% to 100% of rated capacity meets or exceeds requirements of ASME B107.300-2010 and ISO 6789.
  • Square drive is exceptionally strong and durable.
  • Fast adjustment – takes teh fewest grip rotations of any tool to reach full scale.
  • Simple thumbscrew mechanism locks to avoid changing torque setting accidentally.
  • Neoprene rubber grip for cushioning and oil/chemical resistance.
  • Includes FREE tabulated certification from our ISO/IEC 17025 Accredited Calibration Laboratory!
  • All tools of 250 foot-pound (or equivalent) capacity and below come with a custom molded plastic case.
  • The aluminum increment band is color-coded: black for inch-pounds, gold for foot-pounds, blue for Newton meter.
Supplier's Site

Technical Specifications

  Sturtevant Richmont
Product Category Wrenches
Product Number 810167
Product Name Micrometer Adjustable Fixed Square Drive Torque Wrench 4 SD 150
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Torque Wrenches - 1750843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Round
Drive Size 0.6299 inch (16 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M3 WRENCH - MD0911MQB015X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0591 inch (1.5 mm)
View Details