Stulz Air Technology Systems, Inc. CyberRow® Precision Rack Cooling Unit

Description
STULZ CyberRow® is an advanced precision A/C unit, which is tailormade for the targeted cooling of racks. Fluctuating server rack loads, space restrictions, lack of a raised floor, existing server technology - these are some of the modern day challenges that the STULZ CyberRow has been specially developed to deal with. With cooling configurations for hot-aisle and cold-aisle capture, in both open and contained spaces, STULZ CyberRow will integrate seamlessly into new and existing data centers, providing years of low cost reliability. STULZ CyberRow is a standalone A/C unit and is installed and operated independently from the rack. This complete separation of the rack and the A/C unit increases reliability and provides greater freedom for designing the layout in the data center. Predictability - Put the cooling where the heat is. Front discharge for Hot or Cold Aisle Capture Side discharge for Open Aisle Configurations Versatility - Designed for easiest installation. Designed for installation on raised floor or non-raised floor applications Suitable for new and existing data centers Can be installed in the middle or at the end of a row - 12" and 24" cabinet widths Chilled Water and Direct Expansion (Air, Water, or Glycol) cooling methods Wide range of cooling capacities for small, medium, and the largest applications Top and bottom pipe and power connections 100% front and rear service access Highest cooling capacity in the industry - up to 75 kW per unit Adapts to all major rack manufacturers racks and rack capture systems Castors included to easily locate in place Availability - Stay on top of your operation. STULZ E2 Microprocessor Controls pLAN communicates with up to 8 units without a BMS Seamless integration with all BMS platforms ROI - Variable and Scalable Capacity. Fully adjustable fan speed control for energy savings Built in redundancy Capacity assist functionality saves energy and operating expenses Scalability - add STULZ CyberRow cooling units as your data center grows Single and three phase voltage available
Description
STULZ CyberRow® is an advanced precision A/C unit, which is tailormade for the targeted cooling of racks. Fluctuating server rack loads, space restrictions, lack of a raised floor, existing server technology - these are some of the modern day challenges that the STULZ CyberRow has been specially developed to deal with. With cooling configurations for hot-aisle and cold-aisle capture, in both open and contained spaces, STULZ CyberRow will integrate seamlessly into new and existing data centers, providing years of low cost reliability. STULZ CyberRow is a standalone A/C unit and is installed and operated independently from the rack. This complete separation of the rack and the A/C unit increases reliability and provides greater freedom for designing the layout in the data center. Predictability - Put the cooling where the heat is. Front discharge for Hot or Cold Aisle Capture Side discharge for Open Aisle Configurations Versatility - Designed for easiest installation. Designed for installation on raised floor or non-raised floor applications Suitable for new and existing data centers Can be installed in the middle or at the end of a row - 12" and 24" cabinet widths Chilled Water and Direct Expansion (Air, Water, or Glycol) cooling methods Wide range of cooling capacities for small, medium, and the largest applications Top and bottom pipe and power connections 100% front and rear service access Highest cooling capacity in the industry - up to 75 kW per unit Adapts to all major rack manufacturers racks and rack capture systems Castors included to easily locate in place Availability - Stay on top of your operation. STULZ E2 Microprocessor Controls pLAN communicates with up to 8 units without a BMS Seamless integration with all BMS platforms ROI - Variable and Scalable Capacity. Fully adjustable fan speed control for energy savings Built in redundancy Capacity assist functionality saves energy and operating expenses Scalability - add STULZ CyberRow cooling units as your data center grows Single and three phase voltage available

Suppliers

Company
Product
Description
Supplier Links
CyberRow® Precision Rack Cooling Unit -  - Stulz Air Technology Systems, Inc.
Frederick, MD, USA
CyberRow® Precision Rack Cooling Unit
CyberRow® Precision Rack Cooling Unit
STULZ CyberRow® is an advanced precision A/C unit, which is tailormade for the targeted cooling of racks. Fluctuating server rack loads, space restrictions, lack of a raised floor, existing server technology - these are some of the modern day challenges that the STULZ CyberRow has been specially developed to deal with. With cooling configurations for hot-aisle and cold-aisle capture, in both open and contained spaces, STULZ CyberRow will integrate seamlessly into new and existing data centers, providing years of low cost reliability. STULZ CyberRow is a standalone A/C unit and is installed and operated independently from the rack. This complete separation of the rack and the A/C unit increases reliability and provides greater freedom for designing the layout in the data center. Predictability - Put the cooling where the heat is. Front discharge for Hot or Cold Aisle Capture Side discharge for Open Aisle Configurations Versatility - Designed for easiest installation. Designed for installation on raised floor or non-raised floor applications Suitable for new and existing data centers Can be installed in the middle or at the end of a row - 12" and 24" cabinet widths Chilled Water and Direct Expansion (Air, Water, or Glycol) cooling methods Wide range of cooling capacities for small, medium, and the largest applications Top and bottom pipe and power connections 100% front and rear service access Highest cooling capacity in the industry - up to 75 kW per unit Adapts to all major rack manufacturers racks and rack capture systems Castors included to easily locate in place Availability - Stay on top of your operation. STULZ E2 Microprocessor Controls pLAN communicates with up to 8 units without a BMS Seamless integration with all BMS platforms ROI - Variable and Scalable Capacity. Fully adjustable fan speed control for energy savings Built in redundancy Capacity assist functionality saves energy and operating expenses Scalability - add STULZ CyberRow cooling units as your data center grows Single and three phase voltage available

STULZ CyberRow® is an advanced precision A/C unit, which is tailormade for the targeted cooling of racks.

Fluctuating server rack loads, space restrictions, lack of a raised floor, existing server technology - these are some of the modern day challenges that the STULZ CyberRow has been specially developed to deal with.

With cooling configurations for hot-aisle and cold-aisle capture, in both open and contained spaces, STULZ CyberRow will integrate seamlessly into new and existing data centers, providing years of low cost reliability.

STULZ CyberRow is a standalone A/C unit and is installed and operated independently from the rack. This complete separation of the rack and the A/C unit increases reliability and provides greater freedom for designing the layout in the data center.

Predictability - Put the cooling where the heat is.

  • Front discharge for Hot or Cold Aisle Capture
  • Side discharge for Open Aisle Configurations

Versatility - Designed for easiest installation.

  • Designed for installation on raised floor or non-raised floor applications
  • Suitable for new and existing data centers
  • Can be installed in the middle or at the end of a row - 12" and 24" cabinet widths
  • Chilled Water and Direct Expansion (Air, Water, or Glycol) cooling methods
  • Wide range of cooling capacities for small, medium, and the largest applications
  • Top and bottom pipe and power connections
  • 100% front and rear service access
  • Highest cooling capacity in the industry - up to 75 kW per unit
  • Adapts to all major rack manufacturers racks and rack capture systems
  • Castors included to easily locate in place

Availability - Stay on top of your operation.

  • STULZ E2 Microprocessor Controls
  • pLAN communicates with up to 8 units without a BMS
  • Seamless integration with all BMS platforms

ROI - Variable and Scalable Capacity.

  • Fully adjustable fan speed control for energy savings
  • Built in redundancy
  • Capacity assist functionality saves energy and operating expenses
  • Scalability - add STULZ CyberRow cooling units as your data center grows
  • Single and three phase voltage available

Technical Specifications

  Stulz Air Technology Systems, Inc.
Product Category Air Conditioners
Product Name CyberRow® Precision Rack Cooling Unit
Type Ductless / Split;  Precision Cooling
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3481C460N4SS - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
Custom Humidity Control Solutions -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Commercial; Industrial; Military
View Details
Panel Guard System -  - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details