STULZ GmbH HVAC Air Filter AVAFSGH30

Description
(PRICE/PK OF 5) GHF30 12.5" REPLACEMENT FILTER IP55. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/PK OF 5) GHF30 12.5" REPLACEMENT FILTER IP55. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
HVAC Air Filter - 41286296 - Radwell International
Willingboro, NJ, United States
HVAC Air Filter
41286296
HVAC Air Filter 41286296
(PRICE/PK OF 5) GHF30 12.5" REPLACEMENT FILTER IP55. FREE 2 YEAR RADWELL WARRANTY

(PRICE/PK OF 5) GHF30 12.5" REPLACEMENT FILTER IP55. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 41286296
Product Name HVAC Air Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

92mm Plastic Fan Filter Assembly - PFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.62 inch (92 mm)
View Details
60mm Fan Filter Media 100PPI - 09250-M/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
Pneumatic Filters - 2023398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Operating Temperature 14 to 140 F (-10 to 60 C)
Airflow 31.78 SCFM (54.02 m³/hr)
View Details