STULZ GmbH HVAC Air Filter AVAFSGH15

Description
REPLACEMENT FILTER, IP55, FOR GHF15 6", PRICE/PK OF 5. FREE 2 YEAR RADWELL WARRANTY
Description
REPLACEMENT FILTER, IP55, FOR GHF15 6", PRICE/PK OF 5. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
HVAC Air Filter - 41286284 - Radwell International
Willingboro, NJ, United States
HVAC Air Filter
41286284
HVAC Air Filter 41286284
REPLACEMENT FILTER, IP55, FOR GHF15 6", PRICE/PK OF 5. FREE 2 YEAR RADWELL WARRANTY

REPLACEMENT FILTER, IP55, FOR GHF15 6", PRICE/PK OF 5. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 41286284
Product Name HVAC Air Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

80mm Aluminum Fan Filter Assembly - AFK-80 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 3.15 inch (80 mm)
View Details
80mm Fan Filter Media 100PPI - 09325-M/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
Pneumatic Filters - 2023360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 31.78 SCFM (54.02 m³/hr)
View Details