STULZ GmbH Filter/Dryer AVAFAGH20

Description
DISCONTINUED BY MANUFACTURER, REPLACEMENT FILTER, 8IN, IP54, PACK OF 10. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, REPLACEMENT FILTER, 8IN, IP54, PACK OF 10. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 41286268 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
41286268
Filter/Dryer 41286268
DISCONTINUED BY MANUFACTURER, REPLACEMENT FILTER, 8IN, IP54, PACK OF 10. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, REPLACEMENT FILTER, 8IN, IP54, PACK OF 10. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 41286268
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

92mm Plastic Fan Filter Assembly - PFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.62 inch (92 mm)
View Details
120mm Plastic Fan Filter Assembly with 45PPI Media - 09450-F/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
2 suppliers
HVAC Air Filters - 7302785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Cotton, pet
Airflow 1943 SCFM (3303 m³/hr)
View Details