Stucchi Inc. Hydraulic Circuit Check Valve VU Series

Description
The VU series check valves are used in any type of hydraulic circuit, with a safe, compact design suitable to any hydraulic application using non-corrosive liquids. The VU size range includes two different standard openings at 5 to 65 psi. The VU series can also be used as a pressure sequence valve by adjusting the internal spring loading to the required cracking point, according to the valve size.
Datasheet
Description
The VU series check valves are used in any type of hydraulic circuit, with a safe, compact design suitable to any hydraulic application using non-corrosive liquids. The VU size range includes two different standard openings at 5 to 65 psi. The VU series can also be used as a pressure sequence valve by adjusting the internal spring loading to the required cracking point, according to the valve size.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Circuit Check Valve - VU Series - Stucchi Inc.
Romeoville, IL, USA
Hydraulic Circuit Check Valve
VU Series
Hydraulic Circuit Check Valve VU Series
The VU series check valves are used in any type of hydraulic circuit, with a safe, compact design suitable to any hydraulic application using non-corrosive liquids. The VU size range includes two different standard openings at 5 to 65 psi. The VU series can also be used as a pressure sequence valve by adjusting the internal spring loading to the required cracking point, according to the valve size.

The VU series check valves are used in any type of hydraulic circuit, with a safe, compact design suitable to any hydraulic application using non-corrosive liquids. The VU size range includes two different standard openings at 5 to 65 psi. The VU series can also be used as a pressure sequence valve by adjusting the internal spring loading to the required cracking point, according to the valve size.

Supplier's Site Datasheet

Technical Specifications

  Stucchi Inc.
Product Category Industrial Valves
Product Number VU Series
Product Name Hydraulic Circuit Check Valve
Valve Type Check
Primary Material Steel
Media Hydraulic
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1210010 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 1.00 inch (25.40 mm)
View Details
1/4-28 Threaded Ports, On/Off Ball Valve - MBV-1414 - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Compact Air Valve - ES-3*-24-H - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Zytel ST 801®
Media Air; Compressed Air
View Details
Parallel Slide Gate Seat-Protected Valves - IsoTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Gate
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; LP Gas; Steam
View Details