Struthers-Dunn Relay; Mercury Displacement, Up to 3PST, 60 Amp, AC and DC, 7 to 28VA 3 to 9W WM60AAA-120A

Description
± 10% Resistance Tolerance Mercury Displacement Relays MDRs handle tungsten resistive and motor loads. Ratings range from 30 A to 100 A. Up to 600 VAC or 250 VDC at lower currents. Contactor tubes are hermetically sealed in stainless steel. Frequency of Operation: 60 per minute max. Pull-In Voltage: 80% of rated voltage typical for AC and DC models. Operate Time Typical: 50 mS. Temperature Range: –35°C to +60°C. Optional DIN mount adapters. Stable contact resistance.
Description
± 10% Resistance Tolerance Mercury Displacement Relays MDRs handle tungsten resistive and motor loads. Ratings range from 30 A to 100 A. Up to 600 VAC or 250 VDC at lower currents. Contactor tubes are hermetically sealed in stainless steel. Frequency of Operation: 60 per minute max. Pull-In Voltage: 80% of rated voltage typical for AC and DC models. Operate Time Typical: 50 mS. Temperature Range: –35°C to +60°C. Optional DIN mount adapters. Stable contact resistance.

Suppliers

Company
Product
Description
Supplier Links
Relay; Mercury Displacement, Up to 3PST, 60 Amp, AC and DC, 7 to 28VA 3 to 9W - 70213422 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay; Mercury Displacement, Up to 3PST, 60 Amp, AC and DC, 7 to 28VA 3 to 9W
70213422
Relay; Mercury Displacement, Up to 3PST, 60 Amp, AC and DC, 7 to 28VA 3 to 9W 70213422
± 10% Resistance Tolerance Mercury Displacement Relays MDRs handle tungsten resistive and motor loads. Ratings range from 30 A to 100 A. Up to 600 VAC or 250 VDC at lower currents. Contactor tubes are hermetically sealed in stainless steel. Frequency of Operation: 60 per minute max. Pull-In Voltage: 80% of rated voltage typical for AC and DC models. Operate Time Typical: 50 mS. Temperature Range: –35°C to +60°C. Optional DIN mount adapters. Stable contact resistance.

± 10% Resistance Tolerance Mercury Displacement Relays
MDRs handle tungsten resistive and motor loads. Ratings range from 30 A to 100 A. Up to 600 VAC or 250 VDC at lower currents. Contactor tubes are hermetically sealed in stainless steel. Frequency of Operation: 60 per minute max. Pull-In Voltage: 80% of rated voltage typical for AC and DC models. Operate Time Typical: 50 mS. Temperature Range: –35°C to +60°C.
Optional DIN mount adapters. Stable contact resistance.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Relays
Product Number 70213422
Product Name Relay; Mercury Displacement, Up to 3PST, 60 Amp, AC and DC, 7 to 28VA 3 to 9W
Poles Triple Pole (TP)
Number if >4 3 #
Throw Single Throw
Approvals UL, CSA
Operating Temp -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 2042-3889 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
16A Miniature Power Relay - CHZ02 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details