Struthers-Dunn Relay;Mercury;Power;1 NO;Cur-Rtg 35A;Ctrl-V 240AC;Vol-Rtg 120, 240/28AC/DC WM35A-240A

Description
Mercury Displacement Relays MDRs handle tungsten resistive and motor loads. Ratings range from 30 A to 100 A. Up to 600 VAC or 250 VDC at lower currents. Contactor tubes are hermetically sealed in stainless steel. Frequency of Operation: 60 per minute max. Pull-In Voltage: 80% of rated voltage typical for AC and DC models. Operate Time Typical: 50 mS. Temperature Range: –35°C to +60°C. The insulation resistance of the relay is 1000 Megohms @ 500 VDC.
Description
Mercury Displacement Relays MDRs handle tungsten resistive and motor loads. Ratings range from 30 A to 100 A. Up to 600 VAC or 250 VDC at lower currents. Contactor tubes are hermetically sealed in stainless steel. Frequency of Operation: 60 per minute max. Pull-In Voltage: 80% of rated voltage typical for AC and DC models. Operate Time Typical: 50 mS. Temperature Range: –35°C to +60°C. The insulation resistance of the relay is 1000 Megohms @ 500 VDC.

Suppliers

Company
Product
Description
Supplier Links
Relay;Mercury;Power;1 NO;Cur-Rtg 35A;Ctrl-V 240AC;Vol-Rtg 120, 240/28AC/DC - 70213413 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;Mercury;Power;1 NO;Cur-Rtg 35A;Ctrl-V 240AC;Vol-Rtg 120, 240/28AC/DC
70213413
Relay;Mercury;Power;1 NO;Cur-Rtg 35A;Ctrl-V 240AC;Vol-Rtg 120, 240/28AC/DC 70213413
Mercury Displacement Relays MDRs handle tungsten resistive and motor loads. Ratings range from 30 A to 100 A. Up to 600 VAC or 250 VDC at lower currents. Contactor tubes are hermetically sealed in stainless steel. Frequency of Operation: 60 per minute max. Pull-In Voltage: 80% of rated voltage typical for AC and DC models. Operate Time Typical: 50 mS. Temperature Range: –35°C to +60°C. The insulation resistance of the relay is 1000 Megohms @ 500 VDC.

Mercury Displacement Relays
MDRs handle tungsten resistive and motor loads. Ratings range from 30 A to 100 A. Up to 600 VAC or 250 VDC at lower currents. Contactor tubes are hermetically sealed in stainless steel. Frequency of Operation: 60 per minute max. Pull-In Voltage: 80% of rated voltage typical for AC and DC models. Operate Time Typical: 50 mS. Temperature Range: –35°C to +60°C.
The insulation resistance of the relay is 1000 Megohms @ 500 VDC.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Relays
Product Number 70213413
Product Name Relay;Mercury;Power;1 NO;Cur-Rtg 35A;Ctrl-V 240AC;Vol-Rtg 120, 240/28AC/DC
Poles Single Pole (SP)
Throw Single Throw
Features Mercury Wetted Contacts
Approvals UL, CSA
Operating Temp -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.24 - Modular step relay 16A - 202490484000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, LLOYD, CE-2, IMQ-grande, cRUus, ukca, RINA
NO 2
View Details
Relay module - 859-302 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
8A Forcibly Guided Relay - CHSR2 series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw
View Details