The 88HP series is a hermetically sealed, metal-can relay with DPDT or 3PDT contact configurations, rated for 10A at 240VAC or 28VDC, and featuring silver alloy contacts with gold flash. It has a nominal coil power of 3VA for AC operation and 1.5W for DC variants, with an operate time of up to 25ms and release time up to 20ms. The relay is rated for 100,000 electrical operations at full load and 5,000,000 mechanical operations. It operates from -10°C to 60°C, has a dielectric strength of 1000 VRMS across contacts, and is mounted in an octal socket with a welded metal case. The unit weighs 142 grams and is designed for any mounting position.
RELAY, DPDT, 240VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:88HP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Contact Voltage VDC:28VDC RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 88K2835 |
| Product Name | Relay, Dpdt, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn |
| Features | Latching |