Struthers-Dunn Time Delay Relay, Dpdt, 120S, 240Vac; Contact Voltage Vdc Struthers-Dunn W388CPSRX-22

Description
TIME DELAY RELAY, DPDT, 120S, 240VAC; Contact Voltage VDC:28VDC; Time Min:1s; Time Max:120s; Product Range:388 Series; Contact Configuration:DPDT; Contact Current:12A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 120S, 240VAC; Contact Voltage VDC:28VDC; Time Min:1s; Time Max:120s; Product Range:388 Series; Contact Configuration:DPDT; Contact Current:12A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 120S, 240Vac; Contact Voltage Vdc Struthers-Dunn - 08J5589 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 120S, 240Vac; Contact Voltage Vdc Struthers-Dunn
08J5589
Time Delay Relay, Dpdt, 120S, 240Vac; Contact Voltage Vdc Struthers-Dunn 08J5589
TIME DELAY RELAY, DPDT, 120S, 240VAC; Contact Voltage VDC:28VDC; Time Min:1s; Time Max:120s; Product Range:388 Series; Contact Configuration:DPDT; Contact Current:12A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: No

TIME DELAY RELAY, DPDT, 120S, 240VAC; Contact Voltage VDC:28VDC; Time Min:1s; Time Max:120s; Product Range:388 Series; Contact Configuration:DPDT; Contact Current:12A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 08J5589
Product Name Time Delay Relay, Dpdt, 120S, 240Vac; Contact Voltage Vdc Struthers-Dunn
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

16A Miniature Power Relay - CHZ03 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Electromechanical Interface Relays - 154532 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details