The 255 Series is a two-coil latching relay with DPST-NO and DPST-NC contact configurations, rated for 10 A at 120 VAC, 5 A at 240 VAC, and 10 A at 28 VDC. Contacts feature silver alloy with gold diffused plating and exhibit a maximum initial resistance of 50 milliohms. The 24 VDC coil consumes 1.8 W, with operate and release times of 25 ms and 20 ms respectively. Continuous duty is supported, and both coils can be energized simultaneously with operate coil dominance. It mounts in a 12-pin socket with a lexan finger-protective cover. Operating temperature ranges from -20°C to 60°C, storage to 105°C. The relay meets IEEE 344 and seismic qualification standards, with an electrical life of 100,000 operations and mechanical life of 10,000,000. Nuclear-grade certified.
POWER RELAY, 24VDC, 10A, SOCKET; Contact Configuration:DPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 71J3494 |
| Product Name | Power Relay, 24Vdc, 10A, Socket; Contact Configuration Struthers-Dunn |
| Features | Latching |