Struthers-Dunn Relay, Dpdt, 240Vac, 28Vdc, 5A; Contact Configuration Struthers-Dunn A311XBXPR-24VDC

Description
RELAY, DPDT, 240VAC, 28VDC, 5A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:311 Series; Relay Mounting:Socket; Coil Type:Latching Single Coil; Contact Voltage VAC:240VAC; Coil Resistance:250ohm RoHS Compliant: No
Datasheet
Description
RELAY, DPDT, 240VAC, 28VDC, 5A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:311 Series; Relay Mounting:Socket; Coil Type:Latching Single Coil; Contact Voltage VAC:240VAC; Coil Resistance:250ohm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpdt, 240Vac, 28Vdc, 5A; Contact Configuration Struthers-Dunn - 88K3179 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 240Vac, 28Vdc, 5A; Contact Configuration Struthers-Dunn
88K3179
Relay, Dpdt, 240Vac, 28Vdc, 5A; Contact Configuration Struthers-Dunn 88K3179
RELAY, DPDT, 240VAC, 28VDC, 5A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:311 Series; Relay Mounting:Socket; Coil Type:Latching Single Coil; Contact Voltage VAC:240VAC; Coil Resistance:250ohm RoHS Compliant: No

RELAY, DPDT, 240VAC, 28VDC, 5A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:311 Series; Relay Mounting:Socket; Coil Type:Latching Single Coil; Contact Voltage VAC:240VAC; Coil Resistance:250ohm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 88K3179
Product Name Relay, Dpdt, 240Vac, 28Vdc, 5A; Contact Configuration Struthers-Dunn
Features Latching
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relay Spdt-Co 24Vdc, 16A, Pc Board; Relay Type Finder - 31M6601 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
50A HVDC Relay - CHDR1-50 - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
View Details