Struthers-Dunn Relay, Dpdt, 240Vac, 28Vdc, 5A; Contact Configuration Struthers-Dunn A311XBXPL-120VAC

Description
RELAY, DPDT, 240VAC, 28VDC, 5A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:5A; Product Range:311 Series; Relay Mounting:Socket; Coil Type:Latching Single Coil; Contact Voltage VAC:240VAC; Coil Resistance:540ohm RoHS Compliant: No
Datasheet
Description
RELAY, DPDT, 240VAC, 28VDC, 5A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:5A; Product Range:311 Series; Relay Mounting:Socket; Coil Type:Latching Single Coil; Contact Voltage VAC:240VAC; Coil Resistance:540ohm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpdt, 240Vac, 28Vdc, 5A; Contact Configuration Struthers-Dunn - 90B7294 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 240Vac, 28Vdc, 5A; Contact Configuration Struthers-Dunn
90B7294
Relay, Dpdt, 240Vac, 28Vdc, 5A; Contact Configuration Struthers-Dunn 90B7294
RELAY, DPDT, 240VAC, 28VDC, 5A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:5A; Product Range:311 Series; Relay Mounting:Socket; Coil Type:Latching Single Coil; Contact Voltage VAC:240VAC; Coil Resistance:540ohm RoHS Compliant: No

RELAY, DPDT, 240VAC, 28VDC, 5A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:5A; Product Range:311 Series; Relay Mounting:Socket; Coil Type:Latching Single Coil; Contact Voltage VAC:240VAC; Coil Resistance:540ohm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 90B7294
Product Name Relay, Dpdt, 240Vac, 28Vdc, 5A; Contact Configuration Struthers-Dunn
Features Latching
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1618006-5 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Power Relays - 1217795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Throw Double Throw
Mounting Socket or Plug-in Style; Plug in
Approvals RoHS
View Details
Relay, Spdt, 250Vac, 6A; Contact Configuration Finder - 08X7092 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details