The 67CPSOX-1 is a miniature DPDT time delay relay with an on-delay function, rated for 12VDC coil voltage and a timing range of 0.1 to 30 seconds. It features a recessed potentiometer for timing adjustment, silver alloy contacts rated for 5A at 120VAC resistive and 28VDC resistive loads, and includes transient and reverse polarity protection. The relay operates from -20°C to 70°C, has a dielectric strength of 500Vrms across contacts, and is mounted using the SK-REC22-PW socket. Its clear polycarbonate enclosure measures 34.4 x 18.1 x 30.9 mm and weighs 40 grams. Electrical life is rated at 100,000 operations under full load.
TIME DELAY RELAY, DPDT, 30S, 120VAC; Contact Voltage VDC:28VDC; Time Min:0.1s; Time Max:30s; Product Range:-; Contact Configuration:DPDT; Contact Current:5A; Relay Mounting:Socket; Contact Voltage VAC:120VAC; Nom Input Voltage:12VDC RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 89K1819 |
| Product Name | Time Delay Relay, Dpdt, 30S, 120Vac; Contact Voltage Vdc Struthers-Dunn |
| Mounting | Socket or Plug-in Style; Socket |