Struthers-Dunn Relay, 240Vac, 50A, Dpdt, Din Rail; Contact Configuration Struthers-Dunn 450XBX50-240VAC

Description
RELAY, 240VAC, 50A, DPDT, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:50A; Product Range:450 Series; Relay Mounting:DIN Rail, Panel; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Screw
Description
RELAY, 240VAC, 50A, DPDT, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:50A; Product Range:450 Series; Relay Mounting:DIN Rail, Panel; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Screw
Datasheet
Datasheet Summary
Powered by GS/AI

The 450 series is a heavy-duty power relay with a DPDT (2 Form C) contact configuration, rated for 50 amps at 240VAC and 28VDC. It features a Class F (155°C) insulation system, a mechanical life of 10,000,000 cycles, and an electrical life of 100,000 cycles. The relay supports DIN rail and panel mounting, operates with a 240VAC coil, and includes silver tin oxide contacts. It has a dielectric strength of 2200VAC between coil and contacts and between poles, and 1500VAC between contacts. The operate time is 20ms and release time is 15ms. UL 60947-1 and UL 508 qualified, with UL/CUL Listed and Recognized certifications. Weight ranges from 227 to 311 grams.

Datasheet Summary
Powered by GS/AI

The 450 series is a heavy-duty power relay with a DPDT (2 Form C) contact configuration, rated for 50 amps at 240VAC and 28VDC. It features a Class F (155°C) insulation system, a mechanical life of 10,000,000 cycles, and an electrical life of 100,000 cycles. The relay supports DIN rail and panel mounting, operates with a 240VAC coil, and includes silver tin oxide contacts. It has a dielectric strength of 2200VAC between coil and contacts and between poles, and 1500VAC between contacts. The operate time is 20ms and release time is 15ms. UL 60947-1 and UL 508 qualified, with UL/CUL Listed and Recognized certifications. Weight ranges from 227 to 311 grams.

Suppliers

Company
Product
Description
Supplier Links
Relay, 240Vac, 50A, Dpdt, Din Rail; Contact Configuration Struthers-Dunn - 78Y0144 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 240Vac, 50A, Dpdt, Din Rail; Contact Configuration Struthers-Dunn
78Y0144
Relay, 240Vac, 50A, Dpdt, Din Rail; Contact Configuration Struthers-Dunn 78Y0144
RELAY, 240VAC, 50A, DPDT, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:50A; Product Range:450 Series; Relay Mounting:DIN Rail, Panel; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Screw

RELAY, 240VAC, 50A, DPDT, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:50A; Product Range:450 Series; Relay Mounting:DIN Rail, Panel; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Screw

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 78Y0144
Product Name Relay, 240Vac, 50A, Dpdt, Din Rail; Contact Configuration Struthers-Dunn
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Relays - Power Relays, Over 2 Amps - 1237298-G2RL-1 DC12 - Win Source Electronics
Specs
Resistance 360 ohms
Mounting PCBoard; Through Hole
View Details
4 suppliers
Relay, 3Pdt, 250Vac, 16A; Contact Configuration Finder - 08X7265 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
AC Coil Voltage 24 volts
View Details