Struthers-Dunn Relay, 12Vdc, 50A, Dpdt, Din Rail; Contact Configuration Struthers-Dunn 450XBX50-12VDC

Description
RELAY, 12VDC, 50A, DPDT, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:50A; Product Range:450 Series; Relay Mounting:DIN Rail, Panel; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Screw
Description
RELAY, 12VDC, 50A, DPDT, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:50A; Product Range:450 Series; Relay Mounting:DIN Rail, Panel; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Screw
Datasheet
Datasheet Summary
Powered by GS/AI

The 450 series heavy duty power relay is a DPDT (2 Form C) relay with a 50 A contact rating at 240 VAC or 28 VDC, designed for DIN rail and panel mounting. It features a Class F (155°C) insulation system, operates with a 12 VDC coil, and has a mechanical life of 10,000,000 cycles and an electrical life of 100,000 cycles. The relay includes silver tin oxide contacts, a 20 ms operate time, and a 15 ms release time. It is UL 508 and UL 60947-1 qualified, with a dielectric strength of 2200 VAC between coil and contacts and 1500 VAC between contacts. Weight ranges from 227 to 311 g.

Datasheet Summary
Powered by GS/AI

The 450 series heavy duty power relay is a DPDT (2 Form C) relay with a 50 A contact rating at 240 VAC or 28 VDC, designed for DIN rail and panel mounting. It features a Class F (155°C) insulation system, operates with a 12 VDC coil, and has a mechanical life of 10,000,000 cycles and an electrical life of 100,000 cycles. The relay includes silver tin oxide contacts, a 20 ms operate time, and a 15 ms release time. It is UL 508 and UL 60947-1 qualified, with a dielectric strength of 2200 VAC between coil and contacts and 1500 VAC between contacts. Weight ranges from 227 to 311 g.

Suppliers

Company
Product
Description
Supplier Links
Relay, 12Vdc, 50A, Dpdt, Din Rail; Contact Configuration Struthers-Dunn - 78Y0141 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 12Vdc, 50A, Dpdt, Din Rail; Contact Configuration Struthers-Dunn
78Y0141
Relay, 12Vdc, 50A, Dpdt, Din Rail; Contact Configuration Struthers-Dunn 78Y0141
RELAY, 12VDC, 50A, DPDT, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:50A; Product Range:450 Series; Relay Mounting:DIN Rail, Panel; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Screw

RELAY, 12VDC, 50A, DPDT, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:50A; Product Range:450 Series; Relay Mounting:DIN Rail, Panel; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Screw

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 78Y0141
Product Name Relay, 12Vdc, 50A, Dpdt, Din Rail; Contact Configuration Struthers-Dunn
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays, Over 2 Amps - 1-1393807-2-ND - DigiKey
Specs
Relay Type General
Mounting Socketable
Poles Double Pole (DP)
View Details
2 suppliers
Relay, Dpdt, 250Vac, 10A; Contact Configuration Finder - 08X7163 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Mounting TH
View Details
100A High Voltage Direct Current Relay - CHEV-P100 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details