Struthers-Dunn Relay, 24Vac, 40A, Dpdt, Din Rail; Contact Configuration Struthers-Dunn 450XBX40-24VAC

Description
RELAY, 24VAC, 40A, DPDT, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:40A; Product Range:450 Series; Relay Mounting:DIN Rail, Panel; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Screw
Description
RELAY, 24VAC, 40A, DPDT, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:40A; Product Range:450 Series; Relay Mounting:DIN Rail, Panel; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Screw
Datasheet
Datasheet Summary
Powered by GS/AI

The 450 series is a heavy duty power relay with a DPDT contact configuration (2 Form C), rated for 40 amps at 277 VAC or 240 VAC, and 40 amps at 28 VDC. It features a Class F (155°C) insulation system, mechanical life of 10,000,000 cycles, and electrical life of 100,000 cycles. The relay supports DIN rail and panel mounting, has a 24 VAC coil with 12 Ω resistance, and operates within -55°C to 70°C ambient temperature. It meets UL 508 and UL 60947-1 standards, includes AgSnO2 contacts, and has a dielectric strength of 2200 VAC between coil and contacts. Weight ranges from 227 to 311 g.

Datasheet Summary
Powered by GS/AI

The 450 series is a heavy duty power relay with a DPDT contact configuration (2 Form C), rated for 40 amps at 277 VAC or 240 VAC, and 40 amps at 28 VDC. It features a Class F (155°C) insulation system, mechanical life of 10,000,000 cycles, and electrical life of 100,000 cycles. The relay supports DIN rail and panel mounting, has a 24 VAC coil with 12 Ω resistance, and operates within -55°C to 70°C ambient temperature. It meets UL 508 and UL 60947-1 standards, includes AgSnO2 contacts, and has a dielectric strength of 2200 VAC between coil and contacts. Weight ranges from 227 to 311 g.

Suppliers

Company
Product
Description
Supplier Links
Relay, 24Vac, 40A, Dpdt, Din Rail; Contact Configuration Struthers-Dunn - 77Y7157 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 24Vac, 40A, Dpdt, Din Rail; Contact Configuration Struthers-Dunn
77Y7157
Relay, 24Vac, 40A, Dpdt, Din Rail; Contact Configuration Struthers-Dunn 77Y7157
RELAY, 24VAC, 40A, DPDT, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:40A; Product Range:450 Series; Relay Mounting:DIN Rail, Panel; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Screw

RELAY, 24VAC, 40A, DPDT, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:40A; Product Range:450 Series; Relay Mounting:DIN Rail, Panel; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Screw

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 77Y7157
Product Name Relay, 24Vac, 40A, Dpdt, Din Rail; Contact Configuration Struthers-Dunn
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Power Relays, Over 2 Amps - G2RL-1A-E DC12 - 774863-G2RL-1A-E DC12 - Win Source Electronics
Specs
Resistance 360 ohms
Mounting PCBoard; Through Hole
View Details
3 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details