Struthers-Dunn Relay, 3Pdt, 240Vac, 28Vdc, 25A; Contact Configuration Struthers-Dunn 425XCX-120VAC

Description
RELAY, 3PDT, 240VAC, 28VDC, 25A; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:25A; Product Range:425 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Screw RoHS Compliant: No
Description
RELAY, 3PDT, 240VAC, 28VDC, 25A; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:25A; Product Range:425 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Screw RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The 425XCX-120VAC is a 3PDT open-style relay rated for 25A at 120/240VAC resistive loads and 30A at 28VDC resistive loads, with a 1HP motor rating at 120VAC and 240VAC. It features silver alloy contacts, screw terminals, and a 120VAC coil with 11VA nominal power consumption. The relay operates with a maximum coil voltage tolerance of 85% to 110% of nominal and a drop-out voltage of 10% of nominal. It has an operate time of 30ms and a release time of 15ms. Dielectric strength is 1500 VRMS across open contacts and 2500 VRMS between mutually insulated points. Operating temperature ranges from -55°C to 45°C, and it supports any mounting position. The unit weighs 250 grams and has an electrical life of 100,000 operations under full load. Enclosure is open, and it meets E13224 standards.

Datasheet Summary
Powered by GS/AI

The 425XCX-120VAC is a 3PDT open-style relay rated for 25A at 120/240VAC resistive loads and 30A at 28VDC resistive loads, with a 1HP motor rating at 120VAC and 240VAC. It features silver alloy contacts, screw terminals, and a 120VAC coil with 11VA nominal power consumption. The relay operates with a maximum coil voltage tolerance of 85% to 110% of nominal and a drop-out voltage of 10% of nominal. It has an operate time of 30ms and a release time of 15ms. Dielectric strength is 1500 VRMS across open contacts and 2500 VRMS between mutually insulated points. Operating temperature ranges from -55°C to 45°C, and it supports any mounting position. The unit weighs 250 grams and has an electrical life of 100,000 operations under full load. Enclosure is open, and it meets E13224 standards.

Suppliers

Company
Product
Description
Supplier Links
Relay, 3Pdt, 240Vac, 28Vdc, 25A; Contact Configuration Struthers-Dunn - 67F5940 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 240Vac, 28Vdc, 25A; Contact Configuration Struthers-Dunn
67F5940
Relay, 3Pdt, 240Vac, 28Vdc, 25A; Contact Configuration Struthers-Dunn 67F5940
RELAY, 3PDT, 240VAC, 28VDC, 25A; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:25A; Product Range:425 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Screw RoHS Compliant: No

RELAY, 3PDT, 240VAC, 28VDC, 25A; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:25A; Product Range:425 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Screw RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 67F5940
Product Name Relay, 3Pdt, 240Vac, 28Vdc, 25A; Contact Configuration Struthers-Dunn
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

250A High Voltage Direct Current Relay - CHEV-P250 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
Power Relays - FTR-K1-105C flux free - FCL Components America
Specs
Mounting TH
View Details
Power Relays - 1762890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Mounting PCBoard; Pcb mount
Approvals RoHS
View Details
Relay, 4Pdt, 250Vac, 7A; Contact Configuration Finder - 08X7230 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
DC Coil Voltage 24 volts
View Details