Struthers-Dunn Time Delay Relay, Dpdt, 180S, 28Vac; Contact Voltage Vdc Struthers-Dunn 388ACPSOX-44

Description
TIME DELAY RELAY, DPDT, 180S, 28VAC; Contact Voltage VDC:-; Time Min:1s; Time Max:180s; Product Range:388 Series; Contact Configuration:DPDT; Contact Current:12A; Relay Mounting:Quick Connect; Contact Voltage VAC:28VAC RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 180S, 28VAC; Contact Voltage VDC:-; Time Min:1s; Time Max:180s; Product Range:388 Series; Contact Configuration:DPDT; Contact Current:12A; Relay Mounting:Quick Connect; Contact Voltage VAC:28VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 180S, 28Vac; Contact Voltage Vdc Struthers-Dunn - 12F1014 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 180S, 28Vac; Contact Voltage Vdc Struthers-Dunn
12F1014
Time Delay Relay, Dpdt, 180S, 28Vac; Contact Voltage Vdc Struthers-Dunn 12F1014
TIME DELAY RELAY, DPDT, 180S, 28VAC; Contact Voltage VDC:-; Time Min:1s; Time Max:180s; Product Range:388 Series; Contact Configuration:DPDT; Contact Current:12A; Relay Mounting:Quick Connect; Contact Voltage VAC:28VAC RoHS Compliant: No

TIME DELAY RELAY, DPDT, 180S, 28VAC; Contact Voltage VDC:-; Time Min:1s; Time Max:180s; Product Range:388 Series; Contact Configuration:DPDT; Contact Current:12A; Relay Mounting:Quick Connect; Contact Voltage VAC:28VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 12F1014
Product Name Time Delay Relay, Dpdt, 180S, 28Vac; Contact Voltage Vdc Struthers-Dunn
Mounting Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA01.0622S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Basic relay - 788-164 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Type 30.22 - Subminiature DIL relay 2A - 302270090020 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, CSA, cRUus
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Industrial Relay - 700-CF400Q - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details