Struthers-Dunn Time Delay Relay, 3Pdt, 120Vac, 0.1S-10S; Contact Voltage Vdc Struthers-Dunn 388ACPSOX-1

Description
TIME DELAY RELAY, 3PDT, 120VAC, 0.1S-10S; Contact Voltage VDC:28V; Time Min:0.1s; Time Max:10s; Product Range:388 Series; Contact Configuration:3PDT; Contact Current:12A; Relay Mounting:Socket; Contact Voltage VAC:240V
Datasheet
Description
TIME DELAY RELAY, 3PDT, 120VAC, 0.1S-10S; Contact Voltage VDC:28V; Time Min:0.1s; Time Max:10s; Product Range:388 Series; Contact Configuration:3PDT; Contact Current:12A; Relay Mounting:Socket; Contact Voltage VAC:240V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, 3Pdt, 120Vac, 0.1S-10S; Contact Voltage Vdc Struthers-Dunn - 78M7384 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, 3Pdt, 120Vac, 0.1S-10S; Contact Voltage Vdc Struthers-Dunn
78M7384
Time Delay Relay, 3Pdt, 120Vac, 0.1S-10S; Contact Voltage Vdc Struthers-Dunn 78M7384
TIME DELAY RELAY, 3PDT, 120VAC, 0.1S-10S; Contact Voltage VDC:28V; Time Min:0.1s; Time Max:10s; Product Range:388 Series; Contact Configuration:3PDT; Contact Current:12A; Relay Mounting:Socket; Contact Voltage VAC:240V

TIME DELAY RELAY, 3PDT, 120VAC, 0.1S-10S; Contact Voltage VDC:28V; Time Min:0.1s; Time Max:10s; Product Range:388 Series; Contact Configuration:3PDT; Contact Current:12A; Relay Mounting:Socket; Contact Voltage VAC:240V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 78M7384
Product Name Time Delay Relay, 3Pdt, 120Vac, 0.1S-10S; Contact Voltage Vdc Struthers-Dunn
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

0 Rohs Compliant Finder - 37AK5880 - Newark, An Avnet Company
Finder S.p.A. con unico socio
Specs
Approvals RoHS
View Details
Relay - 700-CFB310G - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Power Relays - FTR-F1 R - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details