Struthers-Dunn Contactor,Motor Reversing,15A,3PDM-NO,24VAC,4 Aux contacts each SPDT(2per coil) 275KXX91-24A

Description
Motor Reversing Contactor, 15 A Current Rating, 0.25 in. Terminal, 3 Poles The series A275 relay is a 2 coil, compact motor reversing contactor. The A275KXX has six load contacts, a set of 3PST-NO (DM) contacts per coil and armature. The A275KXX90 is the same as KXX type except has additional SPDT auxiliary switches. A275KXX91 is also the same as KXX type except for DPDT auxiliary switches. A275 relays are rated at 1 HP 120 VAC, 1 and 2 HP 240 VAC; 480/600 HP, 1 HP. Motor reversing contactor with 1⁄4 in. quick connect terminals.
Description
Motor Reversing Contactor, 15 A Current Rating, 0.25 in. Terminal, 3 Poles The series A275 relay is a 2 coil, compact motor reversing contactor. The A275KXX has six load contacts, a set of 3PST-NO (DM) contacts per coil and armature. The A275KXX90 is the same as KXX type except has additional SPDT auxiliary switches. A275KXX91 is also the same as KXX type except for DPDT auxiliary switches. A275 relays are rated at 1 HP 120 VAC, 1 and 2 HP 240 VAC; 480/600 HP, 1 HP. Motor reversing contactor with 1⁄4 in. quick connect terminals.

Suppliers

Company
Product
Description
Supplier Links
Contactor,Motor Reversing,15A,3PDM-NO,24VAC,4 Aux contacts each SPDT(2per coil) - 70213520 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contactor,Motor Reversing,15A,3PDM-NO,24VAC,4 Aux contacts each SPDT(2per coil)
70213520
Contactor,Motor Reversing,15A,3PDM-NO,24VAC,4 Aux contacts each SPDT(2per coil) 70213520
Motor Reversing Contactor, 15 A Current Rating, 0.25 in. Terminal, 3 Poles The series A275 relay is a 2 coil, compact motor reversing contactor. The A275KXX has six load contacts, a set of 3PST-NO (DM) contacts per coil and armature. The A275KXX90 is the same as KXX type except has additional SPDT auxiliary switches. A275KXX91 is also the same as KXX type except for DPDT auxiliary switches. A275 relays are rated at 1 HP 120 VAC, 1 and 2 HP 240 VAC; 480/600 HP, 1 HP. Motor reversing contactor with 1⁄4 in. quick connect terminals.

Motor Reversing Contactor, 15 A Current Rating, 0.25 in. Terminal, 3 Poles
The series A275 relay is a 2 coil, compact motor reversing contactor. The A275KXX has six load contacts, a set of 3PST-NO (DM) contacts per coil and armature. The A275KXX90 is the same as KXX type except has additional SPDT auxiliary switches. A275KXX91 is also the same as KXX type except for DPDT auxiliary switches. A275 relays are rated at 1 HP 120 VAC, 1 and 2 HP 240 VAC; 480/600 HP, 1 HP.
Motor reversing contactor with 1⁄4 in. quick connect terminals.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Contactors
Product Number 70213520
Product Name Contactor,Motor Reversing,15A,3PDM-NO,24VAC,4 Aux contacts each SPDT(2per coil)
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.72 - Modular contactor 32A - 227200241517 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals EAC-1, CE-2, ukca
Poles 2
View Details
Definite Purpose Contactors - 4-1672124-8 - TE Connectivity
Specs
Type Electrical Contactor
Poles 2
VAC 120 volts
View Details
CF - Multipole AC power contactors for loads up to 600 A and 3,000 V -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 400 amps
VDC 1500 to 3000 volts
View Details
Contactors - 3596-GXVB611CAB-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
View Details