Struthers-Dunn Contactor,Motor Reversing,15A,3PDM-NO,24VDC, 275KXX-24D

Description
Motor Reversing Contactor, 15 A Current Rating, 0.25 in. Terminal, 3 Poles The series A275 relay is a 2 coil, compact motor reversing contactor. The A275KXX has six load contacts, a set of 3PST-NO (DM) contacts per coil and armature. The A275KXX90 is the same as KXX type except has additional SPDT auxiliary switches. A275KXX91 is also the same as KXX type except for DPDT auxiliary switches. A275 relays are rated at 1 HP 120 VAC, 1 and 2 HP 240 VAC; 480/600 HP, 1 HP. Motor reversing contactor with 1⁄4 in. quick connect terminals.
Description
Motor Reversing Contactor, 15 A Current Rating, 0.25 in. Terminal, 3 Poles The series A275 relay is a 2 coil, compact motor reversing contactor. The A275KXX has six load contacts, a set of 3PST-NO (DM) contacts per coil and armature. The A275KXX90 is the same as KXX type except has additional SPDT auxiliary switches. A275KXX91 is also the same as KXX type except for DPDT auxiliary switches. A275 relays are rated at 1 HP 120 VAC, 1 and 2 HP 240 VAC; 480/600 HP, 1 HP. Motor reversing contactor with 1⁄4 in. quick connect terminals.

Suppliers

Company
Product
Description
Supplier Links
Contactor,Motor Reversing,15A,3PDM-NO,24VDC, - 70213517 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contactor,Motor Reversing,15A,3PDM-NO,24VDC,
70213517
Contactor,Motor Reversing,15A,3PDM-NO,24VDC, 70213517
Motor Reversing Contactor, 15 A Current Rating, 0.25 in. Terminal, 3 Poles The series A275 relay is a 2 coil, compact motor reversing contactor. The A275KXX has six load contacts, a set of 3PST-NO (DM) contacts per coil and armature. The A275KXX90 is the same as KXX type except has additional SPDT auxiliary switches. A275KXX91 is also the same as KXX type except for DPDT auxiliary switches. A275 relays are rated at 1 HP 120 VAC, 1 and 2 HP 240 VAC; 480/600 HP, 1 HP. Motor reversing contactor with 1⁄4 in. quick connect terminals.

Motor Reversing Contactor, 15 A Current Rating, 0.25 in. Terminal, 3 Poles
The series A275 relay is a 2 coil, compact motor reversing contactor. The A275KXX has six load contacts, a set of 3PST-NO (DM) contacts per coil and armature. The A275KXX90 is the same as KXX type except has additional SPDT auxiliary switches. A275KXX91 is also the same as KXX type except for DPDT auxiliary switches. A275 relays are rated at 1 HP 120 VAC, 1 and 2 HP 240 VAC; 480/600 HP, 1 HP.
Motor reversing contactor with 1⁄4 in. quick connect terminals.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Contactors
Product Number 70213517
Product Name Contactor,Motor Reversing,15A,3PDM-NO,24VDC,
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Definite Purpose Contactors - 1-1393128-4 - TE Connectivity
Specs
Type Electrical Contactor
Poles 2
VDC 24 volts
View Details
Contactors - 3596-GX12CAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.32 - Modular contactors 25A - 223200244320 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
Contactors - 1444912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Poles 4
View Details