The Power Relay, 3PDT, 12VDC, 10A, Plug In, part number 50B7443, is designed for industrial applications requiring reliable latching functionality. It features a two-coil latching mechanism, allowing the contacts to remain in their last position even after the power is removed from the operate coil. The relay can be reset using a second coil or an optional manual actuator. This relay supports a contact configuration of 3PDT and is rated for a maximum contact current of 10A. It operates within a temperature range of -20 to 60°C and has a life expectancy of 100,000 electrical operations under full load. The relay is compatible with both AC and DC inputs, with a nominal coil power of 1.8W for DC operation. The relay's dielectric strength is rated at 1500Vrms across open contacts and between mutually insulated points, ensuring robust performance in various environments. It is housed in a clear polycarbonate enclosure and is designed for through-hole mounting, making it suitable for integration into various systems.
POWER RELAY, 3PDT, 12VDC, 10A, PLUG IN; Contact Configuration:3PDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:255 Series; Relay Mounting:Socket; Coil Type:DC; Contact Voltage VAC:120VAC; Relay Terminals:Through Hole
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 50B7443 |
| Product Name | Power Relay, 3Pdt, 12Vdc, 10A, Plug In; Contact Configuration Struthers-Dunn |
| Features | Latching |