The 255 Series is a two-coil latching relay with a 3PDT or 4PST contact configuration, rated for 10 A resistive load at 120/240 VAC and 28 VDC. The 255BXB variant features two normally open and two normally closed contacts. This part, identified as 255BXBP-115/125VDC, uses a 115/125 VDC operate coil rated at 1.8 W and includes a clear polycarbonate enclosure. It mounts in a 27390D socket and operates over a temperature range of -20 to 60°C. The relay has a maximum operate time of 25 ms and release time of 20 ms, with a dielectric strength of 1500 Vrms between contacts and insulated points. All variants share a continuous-duty coil and 100 milliohm max contact resistance.
RELAY, DPDT-NO, 240VAC, 28VDC, 10A; Contact Configuration:DPDT, DPST-NO; Coil Voltage:125VDC; Contact Current:10A; Product Range:255 Series; Relay Mounting:Socket; Coil Type:Latching Single Coil; Contact Voltage VAC:240VAC RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 90F1404 |
| Product Name | Relay, Dpdt-No, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn |
| Features | Latching |