Struthers-Dunn Time Delay Relay, Dpdt, 10S; Contact Voltage Vdc Struthers-Dunn 246BBXP-010-120VAC

Description
TIME DELAY RELAY, DPDT, 10S; Contact Voltage VDC:28V; Time Min:1s; Time Max:10s; Product Range:-; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Quick Connect; Contact Voltage VAC:240V; Relay Terminals:Plug In RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 10S; Contact Voltage VDC:28V; Time Min:1s; Time Max:10s; Product Range:-; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Quick Connect; Contact Voltage VAC:240V; Relay Terminals:Plug In RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 10S; Contact Voltage Vdc Struthers-Dunn - 06J2254 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 10S; Contact Voltage Vdc Struthers-Dunn
06J2254
Time Delay Relay, Dpdt, 10S; Contact Voltage Vdc Struthers-Dunn 06J2254
TIME DELAY RELAY, DPDT, 10S; Contact Voltage VDC:28V; Time Min:1s; Time Max:10s; Product Range:-; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Quick Connect; Contact Voltage VAC:240V; Relay Terminals:Plug In RoHS Compliant: No

TIME DELAY RELAY, DPDT, 10S; Contact Voltage VDC:28V; Time Min:1s; Time Max:10s; Product Range:-; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Quick Connect; Contact Voltage VAC:240V; Relay Terminals:Plug In RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 06J2254
Product Name Time Delay Relay, Dpdt, 10S; Contact Voltage Vdc Struthers-Dunn
Mounting Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Power Relays - FTR-J2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details