The 236ABXP-200-120VAC is an on-delay time delay relay with a DPDT contact configuration, rated for 10 A at 120 VAC and 28 VDC. It features a locking shaft potentiometer for timing adjustment, with a selectable time range of 2.0 to 200 seconds. The relay has a 12-pin plug-in mount and is enclosed in clear polycarbonate. It operates on AC coil voltage with an input tolerance of 85% to 110% of nominal, consumes 5 VA, and supports continuous duty. The contacts are silver alloy with gold diffusion, rated for a minimum load of 500 mW, and have an insulation resistance of 1,000 Mohms minimum. The operating temperature range is -20 to 70°C, with a life expectancy of 100,000 electrical operations and 10,000,000 mechanical operations. The unit weighs 244 grams and supports any mounting position.
TIME DELAY RELAY, DPDT, 200S, 120VAC; Contact Voltage VDC:28VDC; Time Min:2s; Time Max:200s; Product Range:236 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:120VAC RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 60F3116 |
| Product Name | Time Delay Relay, Dpdt, 200S, 120Vac; Contact Voltage Vdc Struthers-Dunn |
| Mounting | Socket or Plug-in Style; Socket |