The 219 series is a 10-ampere, pin-base plug-in power relay with a 4-pole double-throw contact configuration. It is designed for socket mounting and features a non-latching coil. The series supports plug-in terminals and is rated for 120V AC contact voltage.
POWER RELAY, 4PDT, 48VDC, 10A, SOCKET; Contact Configuration:4PDT; Coil Voltage:48VDC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120V; Relay Terminals:Plug In
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 75J6476 |
| Product Name | Power Relay, 4Pdt, 48Vdc, 10A, Socket; Contact Configuration Struthers-Dunn |
| Features | Latching |