Struthers-Dunn Relay, 4Pdt, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn 219XDXP-24VDC

Description
RELAY, 4PDT, 240VAC, 28VDC, 10A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: No
Datasheet
Description
RELAY, 4PDT, 240VAC, 28VDC, 10A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 4Pdt, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn - 60F3050 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn
60F3050
Relay, 4Pdt, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn 60F3050
RELAY, 4PDT, 240VAC, 28VDC, 10A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: No

RELAY, 4PDT, 240VAC, 28VDC, 10A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 60F3050
Product Name Relay, 4Pdt, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details
G5NB PCB Power Relay - G5NB-1A-E-HA - Aratas America LLC
Specs
Mounting PCB
View Details
Relay, 3Pdt, 250Vac, 10A; Contact Configuration Finder - 08X7258 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
DC Coil Voltage 24 volts
View Details