Struthers-Dunn Relay, 4Pdt, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn 219XDXP-115/125VDC

Description
RELAY, 4PDT, 240VAC, 28VDC, 10A; Contact Configuration:4PDT; Coil Voltage:125VDC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick ConnectRoHS Compliant: No
Datasheet
Description
RELAY, 4PDT, 240VAC, 28VDC, 10A; Contact Configuration:4PDT; Coil Voltage:125VDC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick ConnectRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 4Pdt, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn - 69H8832 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn
69H8832
Relay, 4Pdt, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn 69H8832
RELAY, 4PDT, 240VAC, 28VDC, 10A; Contact Configuration:4PDT; Coil Voltage:125VDC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick ConnectRoHS Compliant: No

RELAY, 4PDT, 240VAC, 28VDC, 10A; Contact Configuration:4PDT; Coil Voltage:125VDC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick ConnectRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 69H8832
Product Name Relay, 4Pdt, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Mini Relays - 1-1904022-1 - TE Connectivity
Specs
Mounting Plug-In
Approvals Not EU ELV Compliant; RoHS
DC Power 1.7 watts
View Details
3 suppliers
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Power Relays - FTR-F1 R - FCL Components America
FCL Components America
Specs
Mounting TH
View Details