Struthers-Dunn Relay;E-Mech;Industrial;DPDT;Cur-Rtg 5,10A;Ctrl-V 125DC;Plug-In;12 Pin;UL, CSA 219XBXP-125D

Description
10 A Current Rating Integral Locking Clip Plug-In Relay Dimension is 3.062 " L x 1.468 " W x 3.406 " H cUL Recognized, cUL Listed, CSA Certified standards Coli resistance is 250 Ohms to 6200 Ohms Voltage rating is 120 VAC. Terminal type is plug-in. Mounting type is panel. Mounting is 0.10 " dia.
Description
10 A Current Rating Integral Locking Clip Plug-In Relay Dimension is 3.062 " L x 1.468 " W x 3.406 " H cUL Recognized, cUL Listed, CSA Certified standards Coli resistance is 250 Ohms to 6200 Ohms Voltage rating is 120 VAC. Terminal type is plug-in. Mounting type is panel. Mounting is 0.10 " dia.

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Industrial;DPDT;Cur-Rtg 5,10A;Ctrl-V 125DC;Plug-In;12 Pin;UL, CSA - 70213526 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Industrial;DPDT;Cur-Rtg 5,10A;Ctrl-V 125DC;Plug-In;12 Pin;UL, CSA
70213526
Relay;E-Mech;Industrial;DPDT;Cur-Rtg 5,10A;Ctrl-V 125DC;Plug-In;12 Pin;UL, CSA 70213526
10 A Current Rating Integral Locking Clip Plug-In Relay Dimension is 3.062 " L x 1.468 " W x 3.406 " H cUL Recognized, cUL Listed, CSA Certified standards Coli resistance is 250 Ohms to 6200 Ohms Voltage rating is 120 VAC. Terminal type is plug-in. Mounting type is panel. Mounting is 0.10 " dia.

10 A Current Rating Integral Locking Clip Plug-In Relay

  • Dimension is 3.062 " L x 1.468 " W x 3.406 " H
  • cUL Recognized, cUL Listed, CSA Certified standards
  • Coli resistance is 250 Ohms to 6200 Ohms
    Voltage rating is 120 VAC. Terminal type is plug-in. Mounting type is panel. Mounting is 0.10 " dia.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Relays
Product Number 70213526
Product Name Relay;E-Mech;Industrial;DPDT;Cur-Rtg 5,10A;Ctrl-V 125DC;Plug-In;12 Pin;UL, CSA
Relay Type General
Poles Double Pole (DP)
Throw Double Throw
Approvals UL, CSA
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.1244S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Type 20.27 - Modular step relay 16A - 202780124000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
Relay module - 286-376 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers