The 219 series is a range of industrial relays with contact configurations up to 6PST, rated for 10A at 120/240VAC resistive and 10A at 28VDC resistive loads. The 219FXX variant features a six-pole normally open contact arrangement. It is offered with AC or DC coils, including a 24VDC option, and includes a polycarbonate enclosure (code P). The relay is designed for socket mounting via 14-pin or 12-pin sockets, with dimensions of 77.4mm x 65.7mm x 36.8mm. It operates continuously with an operate time of up to 25ms and release time of up to 20ms, and meets UL 94-V0 flammability requirements. Dielectric strength is 500Vrms across open contacts and 1500Vrms between insulated points. Operating temperature ranges from -20°C to 70°C for DC coils. Electrical life is rated at 100,000 operations at full load, and mechanical life at 10,000,000 operations. UL listing applies when used with specified mating sockets.
RELAY, 6PST-NO, 240VAC, 28VDC, 10A; Contact Configuration:6PST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 60F3051 |
| Product Name | Relay, 6Pst-No, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn |
| Features | Latching |