Struthers-Dunn Power Relay, 6Pst, 125Vdc, 10A, Socket; Contact Configuration Struthers-Dunn 219FXX69P-125VDC

Description
POWER RELAY, 6PST, 125VDC, 10A, SOCKET; Contact Configuration:6PST-N O; Coil Voltage:125VDC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120V
Datasheet
Description
POWER RELAY, 6PST, 125VDC, 10A, SOCKET; Contact Configuration:6PST-N O; Coil Voltage:125VDC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, 6Pst, 125Vdc, 10A, Socket; Contact Configuration Struthers-Dunn - 99B3744 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 6Pst, 125Vdc, 10A, Socket; Contact Configuration Struthers-Dunn
99B3744
Power Relay, 6Pst, 125Vdc, 10A, Socket; Contact Configuration Struthers-Dunn 99B3744
POWER RELAY, 6PST, 125VDC, 10A, SOCKET; Contact Configuration:6PST-N O; Coil Voltage:125VDC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120V

POWER RELAY, 6PST, 125VDC, 10A, SOCKET; Contact Configuration:6PST-NO; Coil Voltage:125VDC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 99B3744
Product Name Power Relay, 6Pst, 125Vdc, 10A, Socket; Contact Configuration Struthers-Dunn
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relay, Dpdt, 250Vac, 10A; Contact Configuration Finder - 08X7241 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
Power Relays - 2481601 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Coil Voltage 12 volts
Approvals RoHS
Operating Temp -40 F (-40 C)
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
G2R PCB Power Relay - G2R-1-T - Aratas America LLC
Specs
Mounting Quick-connect
View Details