Struthers-Dunn Relay, 4No, 2Nc, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn 219DXBP-24VDC

Description
RELAY, 4NO, 2NC, 240VAC, 28VDC, 10A; Contact Configuration:4PST-N O, DPST-NC; Coil Voltage:24VDC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC RoHS Compliant: No
Datasheet
Description
RELAY, 4NO, 2NC, 240VAC, 28VDC, 10A; Contact Configuration:4PST-N O, DPST-NC; Coil Voltage:24VDC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 4No, 2Nc, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn - 69H8826 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4No, 2Nc, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn
69H8826
Relay, 4No, 2Nc, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn 69H8826
RELAY, 4NO, 2NC, 240VAC, 28VDC, 10A; Contact Configuration:4PST-N O, DPST-NC; Coil Voltage:24VDC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC RoHS Compliant: No

RELAY, 4NO, 2NC, 240VAC, 28VDC, 10A; Contact Configuration:4PST-NO, DPST-NC; Coil Voltage:24VDC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 69H8826
Product Name Relay, 4No, 2Nc, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays, Over 2 Amps - 39-G5PZ-1A-XDC24-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Power Relays - 1762872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details
Specs
Throw Double Throw
DC Coil Voltage 24 volts
Mounting Socket or Plug-in Style; Socketable
View Details
Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Mounting TH
View Details