Struthers-Dunn Relay;E-Mech;Industrial;4 NO, 2 NC;Cur-Rtg 5, 10A;Ctrl-V 120AC;Plug-In;14 Pin 219DXBP-120A

Description
Plug-In Electromechanical Panel Mount Relay 25 ns operate time 20 ns release time Molded plastic insulation material
Description
Plug-In Electromechanical Panel Mount Relay 25 ns operate time 20 ns release time Molded plastic insulation material

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Industrial;4 NO, 2 NC;Cur-Rtg 5, 10A;Ctrl-V 120AC;Plug-In;14 Pin - 70213542 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Industrial;4 NO, 2 NC;Cur-Rtg 5, 10A;Ctrl-V 120AC;Plug-In;14 Pin
70213542
Relay;E-Mech;Industrial;4 NO, 2 NC;Cur-Rtg 5, 10A;Ctrl-V 120AC;Plug-In;14 Pin 70213542
Plug-In Electromechanical Panel Mount Relay 25 ns operate time 20 ns release time Molded plastic insulation material

Plug-In Electromechanical Panel Mount Relay

  • 25 ns operate time
  • 20 ns release time
  • Molded plastic insulation material
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Relays
Product Number 70213542
Product Name Relay;E-Mech;Industrial;4 NO, 2 NC;Cur-Rtg 5, 10A;Ctrl-V 120AC;Plug-In;14 Pin
Relay Type General
Poles Single Pole (SP); Four Pole (4P)
Number if >4 4 #
Throw Single Throw
Approvals UL, CSA
Unlock Full Specs
to access all available technical data

Similar Products

Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170055310 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Relay module - 788-341 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
100A~150A DC POWER RELAY - CHDR - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details