Struthers-Dunn Power Relay, 4Pst/dpst, 125Vdc, 10A, Skt; Contact Configuration Struthers-Dunn 219DXB69P-115/125VDC

Description
POWER RELAY, 4PST/DPST, 125VDC, 10A, SKT; Contact Configuration:4PST-N O, DPST-NC; Coil Voltage:125VDC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120V RoHS Compliant: No
Datasheet
Description
POWER RELAY, 4PST/DPST, 125VDC, 10A, SKT; Contact Configuration:4PST-N O, DPST-NC; Coil Voltage:125VDC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, 4Pst/dpst, 125Vdc, 10A, Skt; Contact Configuration Struthers-Dunn - 20C2427 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 4Pst/dpst, 125Vdc, 10A, Skt; Contact Configuration Struthers-Dunn
20C2427
Power Relay, 4Pst/dpst, 125Vdc, 10A, Skt; Contact Configuration Struthers-Dunn 20C2427
POWER RELAY, 4PST/DPST, 125VDC, 10A, SKT; Contact Configuration:4PST-N O, DPST-NC; Coil Voltage:125VDC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120V RoHS Compliant: No

POWER RELAY, 4PST/DPST, 125VDC, 10A, SKT; Contact Configuration:4PST-NO, DPST-NC; Coil Voltage:125VDC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 20C2427
Product Name Power Relay, 4Pst/dpst, 125Vdc, 10A, Skt; Contact Configuration Struthers-Dunn
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
G2RL PCB Power Relay - G2RL-1-H - Aratas America LLC
Specs
Mounting PCB
View Details
Relay, Dpdt, 110Vdc, 8A, Thd; Contact Configuration Finder - 19X9855 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details