Struthers-Dunn Power Relay, Dpst/dpdt, 125Vdc, 10A, Skt; Contact Configuration Struthers-Dunn 219BBXPV-125VDC

Description
POWER RELAY, DPST/DPDT, 125VDC, 10A, SKT; Contact Configuration:DPST-N O, DPDT; Coil Voltage:125VDC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120V
Description
POWER RELAY, DPST/DPDT, 125VDC, 10A, SKT; Contact Configuration:DPST-N O, DPDT; Coil Voltage:125VDC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120V

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Dpst/dpdt, 125Vdc, 10A, Skt; Contact Configuration Struthers-Dunn - 08N1655 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpst/dpdt, 125Vdc, 10A, Skt; Contact Configuration Struthers-Dunn
08N1655
Power Relay, Dpst/dpdt, 125Vdc, 10A, Skt; Contact Configuration Struthers-Dunn 08N1655
POWER RELAY, DPST/DPDT, 125VDC, 10A, SKT; Contact Configuration:DPST-N O, DPDT; Coil Voltage:125VDC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120V

POWER RELAY, DPST/DPDT, 125VDC, 10A, SKT; Contact Configuration:DPST-NO, DPDT; Coil Voltage:125VDC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 08N1655
Product Name Power Relay, Dpst/dpdt, 125Vdc, 10A, Skt; Contact Configuration Struthers-Dunn
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Poles Double Pole (DP)
Throw Double Throw
AC Coil Voltage 230 volts
View Details
Power Relays - 1218073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Mounting Flange mount
Approvals RoHS
View Details
Power Relays - 6867165 - RS Components, Ltd.
Specs
Poles Double Pole (DP)
Mounting PCBoard; Pcb mount
Approvals RoHS
View Details
Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Mounting TH
View Details