Struthers-Dunn Relay, Dpdt-No, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn 219BBXP-48VDC

Description
RELAY, DPDT-NO, 240VAC, 28VDC, 10A; Contact Configuration:DPDT, DPST-NO; Coil Voltage:48VDC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Coil Resistance:- RoHS Compliant: No
Datasheet
Description
RELAY, DPDT-NO, 240VAC, 28VDC, 10A; Contact Configuration:DPDT, DPST-NO; Coil Voltage:48VDC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Coil Resistance:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpdt-No, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn - 70B9539 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt-No, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn
70B9539
Relay, Dpdt-No, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn 70B9539
RELAY, DPDT-NO, 240VAC, 28VDC, 10A; Contact Configuration:DPDT, DPST-NO; Coil Voltage:48VDC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Coil Resistance:- RoHS Compliant: No

RELAY, DPDT-NO, 240VAC, 28VDC, 10A; Contact Configuration:DPDT, DPST-NO; Coil Voltage:48VDC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Coil Resistance:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 70B9539
Product Name Relay, Dpdt-No, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Relays - 1-1618273-6 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details
Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Mounting TH
View Details
Relay, 3Pdt, 250Vac, 10A; Contact Configuration Finder - 08X7174 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
AC Coil Voltage 120 volts
View Details