Struthers-Dunn Relay, Dpdt-No, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn 219BBXP-115/125VDC

Description
RELAY, DPDT-NO, 240VAC, 28VDC, 10A; Contact Configuration:DPDT, DPST-NO; Coil Voltage:125VDC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Carry Current:10ARoHS Compliant: No
Datasheet
Description
RELAY, DPDT-NO, 240VAC, 28VDC, 10A; Contact Configuration:DPDT, DPST-NO; Coil Voltage:125VDC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Carry Current:10ARoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpdt-No, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn - 60F3105 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt-No, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn
60F3105
Relay, Dpdt-No, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn 60F3105
RELAY, DPDT-NO, 240VAC, 28VDC, 10A; Contact Configuration:DPDT, DPST-NO; Coil Voltage:125VDC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Carry Current:10ARoHS Compliant: No

RELAY, DPDT-NO, 240VAC, 28VDC, 10A; Contact Configuration:DPDT, DPST-NO; Coil Voltage:125VDC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Carry Current:10ARoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 60F3105
Product Name Relay, Dpdt-No, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1617785-7 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
View Details
4 suppliers
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Mounting TH
View Details