Struthers-Dunn Relay, 2No, 2Nc, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn 219ABAP-120VAC

Description
RELAY, 2NO, 2NC, 240VAC, 28VDC, 10A; Contact Configuration:DPST-N O, DPST-NC; Coil Voltage:120VAC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC RoHS Compliant: No
Datasheet
Description
RELAY, 2NO, 2NC, 240VAC, 28VDC, 10A; Contact Configuration:DPST-N O, DPST-NC; Coil Voltage:120VAC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 2No, 2Nc, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn - 60F3106 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 2No, 2Nc, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn
60F3106
Relay, 2No, 2Nc, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn 60F3106
RELAY, 2NO, 2NC, 240VAC, 28VDC, 10A; Contact Configuration:DPST-N O, DPST-NC; Coil Voltage:120VAC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC RoHS Compliant: No

RELAY, 2NO, 2NC, 240VAC, 28VDC, 10A; Contact Configuration:DPST-NO, DPST-NC; Coil Voltage:120VAC; Contact Current:10A; Product Range:219 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 60F3106
Product Name Relay, 2No, 2Nc, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
G2RL PCB Power Relay - G2RL-1-H - Aratas America LLC
Specs
Mounting PCB
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details
Type 62.83 - Power relay 16A - 628380240000 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals ENEC, EAC-1, LLOYD, CSA, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers