The 102VX-50 is a SPST-NO reed relay rated for 10mA at 5,000VDC, designed for high-voltage switching in applications such as dielectric testers and medical equipment. It features tungsten contacts, an epoxy potted enclosure, and a nominal coil voltage of 12VDC with a coil resistance of 250 ohms and a power consumption of 580mW. The relay operates with a 80% to 110% DC input voltage tolerance, has a maximum operate time of 3ms and release time of 2ms, and maintains an insulation resistance of 1,000 megohms at 500VAC. It meets a dielectric strength of 12,000 VRMS across open contacts and is rated for operation from -40°C to 85°C. The device weighs 49 grams and is mounted via wire terminals compatible with up to #22 AWG wire.
RELAY, REED, SPST-NO, 5KV, 0.01A, PANEL; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 56F1031 |
| Product Name | Relay, Reed, Spst-No, 5Kv, 0.01A, Panel; Contact Configuration Struthers-Dunn |
| Mounting | Panel; Panel Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |