Structured Cable Products Coaxial Cable Type Structured Cable RG6/UQ-CCS-BK-5

Description
Coaxial Cable Type:RG6Q; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC; Conductor Material:Copper Coated Steel
Datasheet
Description
Coaxial Cable Type:RG6Q; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC; Conductor Material:Copper Coated Steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable Type Structured Cable - 43W6210 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Type Structured Cable
43W6210
Coaxial Cable Type Structured Cable 43W6210
Coaxial Cable Type:RG6Q; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC; Conductor Material:Copper Coated Steel

Coaxial Cable Type:RG6Q; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC; Conductor Material:Copper Coated Steel

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43W6210
Product Name Coaxial Cable Type Structured Cable
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to UHF Male Test Cable, RG58C/U - 1027 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details