Structured Cable Products Coaxial Cable Type Structured Cable RG6/U-BC-BK

Description
Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Impedance:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black, White; Jacket Material:PVC; Conductor Material:Copper; Product Range:
Datasheet
Description
Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Impedance:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black, White; Jacket Material:PVC; Conductor Material:Copper; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable Type Structured Cable - 43W6196 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Type Structured Cable
43W6196
Coaxial Cable Type Structured Cable 43W6196
Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Impedance:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black, White; Jacket Material:PVC; Conductor Material:Copper; Product Range:

Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Impedance:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black, White; Jacket Material:PVC; Conductor Material:Copper; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43W6196
Product Name Coaxial Cable Type Structured Cable
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023050 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 039553-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers