Structured Cable Products Shld Network Cable, 4 Pair, 24Awg, 305M; Cable Shielding Structured Cable CAT5E-DB

Description
SHLD NETWORK CABLE, 4 PAIR, 24AWG, 305M; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Black
Datasheet
Description
SHLD NETWORK CABLE, 4 PAIR, 24AWG, 305M; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Network Cable, 4 Pair, 24Awg, 305M; Cable Shielding Structured Cable - 43W5655 - Newark, An Avnet Company
Chicago, IL, United States
Shld Network Cable, 4 Pair, 24Awg, 305M; Cable Shielding Structured Cable
43W5655
Shld Network Cable, 4 Pair, 24Awg, 305M; Cable Shielding Structured Cable 43W5655
SHLD NETWORK CABLE, 4 PAIR, 24AWG, 305M; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Black

SHLD NETWORK CABLE, 4 PAIR, 24AWG, 305M; Cable Shielding:Unshielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Black

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43W5655
Product Name Shld Network Cable, 4 Pair, 24Awg, 305M; Cable Shielding Structured Cable
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 32.81 ft (100 dm)
View Details
Accessories, Gate leads - GATELEAD PB20 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details