Structured Cable Products Unshld Multicore Cable, 4Cond, 500Ft; Cable Shielding Structured Cable 22/4SOL-COIL-WT

Description
UNSHLD MULTICORE CABLE, 4COND, 500FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:White; Product Range:
Datasheet
Description
UNSHLD MULTICORE CABLE, 4COND, 500FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:White; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Multicore Cable, 4Cond, 500Ft; Cable Shielding Structured Cable - 78AC4074 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Multicore Cable, 4Cond, 500Ft; Cable Shielding Structured Cable
78AC4074
Unshld Multicore Cable, 4Cond, 500Ft; Cable Shielding Structured Cable 78AC4074
UNSHLD MULTICORE CABLE, 4COND, 500FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:White; Product Range:

UNSHLD MULTICORE CABLE, 4COND, 500FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:White; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78AC4074
Product Name Unshld Multicore Cable, 4Cond, 500Ft; Cable Shielding Structured Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details