Structured Cable Products Shielded Security Cable, 6 Cond, 18 Awg, 500 Ft, 152.4 M; Cable Shielding Structured Cable 18/6SH-GY-500

Description
SHIELDED SECURITY CABLE, 6 COND, 18 AWG, 500 FT, 152.4 M; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m
Datasheet
Description
SHIELDED SECURITY CABLE, 6 COND, 18 AWG, 500 FT, 152.4 M; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Security Cable, 6 Cond, 18 Awg, 500 Ft, 152.4 M; Cable Shielding Structured Cable - 43W7351 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Security Cable, 6 Cond, 18 Awg, 500 Ft, 152.4 M; Cable Shielding Structured Cable
43W7351
Shielded Security Cable, 6 Cond, 18 Awg, 500 Ft, 152.4 M; Cable Shielding Structured Cable 43W7351
SHIELDED SECURITY CABLE, 6 COND, 18 AWG, 500 FT, 152.4 M; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m

SHIELDED SECURITY CABLE, 6 COND, 18 AWG, 500 FT, 152.4 M; Cable Shielding:Shielded; No. of Conductors:6Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m

Supplier's Site Datasheet
6C/18 Awg Stranded Shielded PvcGray / 500 Ft Box Structured Cable - 98AC5639 - Newark, An Avnet Company
Chicago, IL, United States
6C/18 Awg Stranded Shielded PvcGray / 500 Ft Box Structured Cable
98AC5639
6C/18 Awg Stranded Shielded PvcGray / 500 Ft Box Structured Cable 98AC5639
6C/18 AWG STRANDED SHIELDED PVC- GRAY / 500 FT BOX

6C/18 AWG STRANDED SHIELDED PVC- GRAY / 500 FT BOX

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43W7351
Product Name Shielded Security Cable, 6 Cond, 18 Awg, 500 Ft, 152.4 M; Cable Shielding Structured Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details